EN
  • EN
  • DE

LTM9004IV-AA#PBF

Part No LTM9004IV-AA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF IC Direct Conversion Subsystem General Purpose 700MHz ~ 2.7GHz 1.92MHz Low Pass Filter 204-LGA (22x15)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 204-BLGA
Case / Package 204-LGA (22x15)
Family Name LTM9004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924555-LTM9004IV-AA#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9004IV-AA#PBF CAD Model

Description

The LTM9004IV-AA#PBF is a complete system in a package (SiP) from Analog Devices Inc. that features a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) integrated with a fixed gain differential amplifier and an anti-aliasing filter. This product is designed to provide a compact, easy-to-use solution for complex digital signal processing applications such as medical imaging, communications, and industrial instrumentation.

Key Features

  • Integrated ADC: The 14-bit, 125Msps ADC offers precise digital conversion, ensuring high fidelity in signal processing tasks.
  • Fixed Gain Amplifier: The differential amplifier with a fixed gain improves signal-to-noise ratio and enhances signal integrity.
  • Anti-Aliasing Filter: The built-in anti-aliasing filter effectively reduces signal distortion and prevents the folding of high-frequency noise into the signal band.
  • High Integration: The combination of ADC, amplifier, and filter in a single package simplifies design and reduces the footprint on the PCB, leading to a more compact and reliable end product.
  • Thermal Performance: Enclosed in a 15mm x 15mm LGA package, the LTM9004IV-AA#PBF is engineered for excellent thermal performance, ensuring stability and longevity in various operating conditions.

Applications

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM9004IV-AA#PBF is no exception. This product is built to meet the stringent requirements of industrial-grade applications, ensuring consistent performance and durability.

Ordering Information

The LTM9004IV-AA#PBF is available for order now. For detailed specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.2256 $100.2256
2+ $96.9925 $193.9850
3+ $93.7594 $281.2782
4+ $84.0602 $336.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess