Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Function Tuner
Frequency 48MHz ~ 1GHz
RF Type Broadcast Television
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 496579-MT2121F-02
Ultra Librarian 3D Model Ultra Librarian MT2121F-02 CAD Model

Description

The 496579-MT2121F-02 is a RF tuner module designed for use in broadcast television applications.

  • Frequency Range: 48MHz to 1GHz
  • Mounting Type: Surface Mountable
  • Packaging: Tape and Reel
  • Standard Package: 2,500 pieces
  • Manufacturer: Qualcomm
  • Status: Obsolete
  • Category: RF and Wireless - RF Misc ICs and Modules
  • ECCN: 5A991G
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Lowest to $60.7881
ECAD model for HMC584LP5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7081 $66.7458
43+ $3.0426 $130.8318
66+ $2.9475 $194.5350
91+ $2.8524 $259.5684
118+ $2.7573 $325.3614
157+ $2.4721 $388.1197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention