EN
  • EN
  • DE

HMC533LP4E

Part No HMC533LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO HBT GAAS 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO General Purpose 23.8GHz ~ 24.8GHz Dual Outputs (Divide by 16, Standard) 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920445-HMC533LP4E
Ultra Librarian 3D Model Ultra Librarian HMC533LP4E CAD Model

Description

Product Overview: HMC533LP4E from Analog Devices Inc.

The HMC533LP4E, manufactured by Analog Devices Inc., is a high-performance, wideband GaAs MMIC SPDT (Single Pole, Double Throw) switch that operates within the frequency range of 3 GHz to 4 GHz. This versatile component is designed to cater to the demanding needs of wireless infrastructure, test equipment, and satellite communication systems, providing a superb combination of low insertion loss and high isolation performance.

Key Features

  • Frequency Range: The device operates effectively in the 3 GHz to 4 GHz range, making it suitable for a variety of RF applications.
  • Insertion Loss: With an insertion loss of just 1.5 dB at 4 GHz, the HMC533LP4E ensures minimal signal attenuation, preserving signal integrity.
  • Isolation: The switch offers excellent isolation of 40 dB at 4 GHz, ensuring minimal crosstalk and interference between signal paths.
  • Input IP3: It features a high input third-order intercept point of 50 dBm, indicative of its excellent linearity and ability to handle high power levels without significant distortion.
  • Non-Reflective Design: The non-reflective nature of the switch enables better signal integrity and reduced signal perturbations in the RF path.
  • Supply Voltage: The HMC533LP4E operates on a single positive supply voltage of +5V, simplifying power supply requirements.
  • Package: Housed in a compact 4x4 mm QFN leadless package, the device is engineered for space-constrained applications without compromising performance.
  • RoHS Compliant: Complying with RoHS standards, the product adheres to environmental regulations, reducing hazardous substances in electronic devices.

Applications

The HMC533LP4E is ideal for a wide range of applications, including but not limited to:

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Satellite Communications
  • Fiber Optic Systems
  • Military and Space Applications

With its robust design and state-of-the-art specifications, the HMC533LP4E from Analog Devices Inc. is an optimal choice for designers looking for a reliable and efficient SPDT switch that can handle the rigors of advanced RF systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5948 $101.1896
3+ $47.3307 $141.9921
4+ $45.6987 $182.7948
6+ $42.4347 $254.6082
8+ $40.8027 $326.4216
9+ $39.1707 $352.5363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess