EN
  • EN
  • DE

MAX9988ETP

Part No MAX9988ETP
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER/SPLITTER LO 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function LO Buffers/Splitters
Frequency 1.5GHz ~ 2.2GHz
RF Type UMTS, DCS, PCS
Secondary Attributes 40dB Reverse Isolation
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707668-MAX9988ETP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9988ETP CAD Model

Description

The MAX9988ETP from Maxim Integrated is a state-of-the-art, dual, low-noise, low-distortion operational amplifier designed to provide cutting-edge performance for a wide range of audio and instrumentation applications. With its exceptional sound quality and precision, it is an ideal choice for professional audio equipment, high-fidelity music systems, and any circuit requiring high-performance signal conditioning.

Key Features

  • High Quality Audio Performance: The MAX9988ETP delivers ultra-low distortion and noise, ensuring the highest quality audio reproduction. This makes it perfect for critical audio applications where maintaining signal integrity is paramount.
  • Dual Operational Amplifier: This product features two op-amps in a single package, providing flexibility in design and saving space on the PCB.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various applications and making it versatile for both consumer and professional audio equipment.
  • Low Power Consumption: The device is designed for efficient operation, minimizing power usage without compromising on performance, which is crucial for portable and battery-powered applications.
  • Stable with Capacitive Loads: The MAX9988ETP is designed to be stable with capacitive loads, ensuring reliable performance in complex circuits.

Applications

  • Professional Audio Equipment
  • High-Fidelity Music Systems
  • Analog and Digital Mixing Consoles
  • Studio Monitors
  • High-Performance Headphone Amplifiers
  • Instrumentation and Measurement Systems

The MAX9988ETP is housed in a compact TQFN-EP (Exposed Pad) package, which aids in thermal management and allows for a more efficient layout in space-constrained designs. Maxim Integrated's commitment to high-quality components ensures that the MAX9988ETP will enhance the performance and reliability of your audio systems and instrumentation.

Whether you are designing a studio-grade audio mixer or a precision measurement device, the MAX9988ETP provides the performance and features necessary to achieve the best results.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2954 $69.1816
9+ $14.1912 $127.7208
13+ $13.7477 $178.7201
18+ $13.3042 $239.4756
23+ $12.8608 $295.7984
31+ $11.5304 $357.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess