EN
  • EN
  • DE

HMC936ALP6E

Part No HMC936ALP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER DGTL 28LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Phase Shifter Radar 1.2GHz ~ 1.4GHz - 28-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name HMC936
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3332, 1127-3332-ND, 505-HMC936ALP6E, HMC936ALP6E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920532-HMC936ALP6E
Ultra Librarian 3D Model Ultra Librarian HMC936ALP6E CAD Model

Description

Product Overview: HMC936ALP6E from Analog Devices Inc.

The HMC936ALP6E is a high-performance, wideband Direct Digital Synthesizer (DDS) integrated circuit brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is designed to deliver exceptional frequency control and stability for a broad range of applications, including communications, instrumentation, and defense systems.

Key Features

  • Wide Frequency Range: The HMC936ALP6E operates over a broad frequency spectrum, making it suitable for generating complex waveforms in various applications.
  • High Resolution: With its fine frequency resolution, this DDS can produce precise and stable frequencies, which is critical for high-end communication systems and test equipment.
  • Programmable Phase and Amplitude: Users can program both the phase and amplitude, allowing for greater flexibility and control over the signal generation process.
  • Low Phase Noise: The low phase noise characteristic of the HMC936ALP6E ensures a clean signal output, which is essential for systems requiring high signal integrity.
  • Compact Footprint: Housed in a 40-lead 6x6mm QFN package, this device is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC936ALP6E makes it an excellent choice for various applications, including:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Instrumentation and Measurement Systems
  • Radar and Satellite Communication Systems
  • Signal Generators and Synthesizers
  • Research and Development Laboratories

Technical Specifications

With its advanced technical specifications, the HMC936ALP6E meets the demands of modern electronic systems. It offers a fast frequency switching speed and a high level of integration, reducing the need for external components. The device is also supported by Analog Devices' comprehensive design tools and software, enabling engineers to streamline their design and development processes.

For those seeking a reliable and high-performance frequency synthesizer, the HMC936ALP6E from Analog Devices Inc. offers a blend of cutting-edge technology and ease of use, making it an ideal choice for sophisticated electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8372 $138.8372
2+ $134.2093 $268.4186
3+ $120.3256 $360.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess