EN
  • EN
  • DE

HMC430LP4ETR

Part No HMC430LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT W/BUFFER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO, Buffer Amp General Purpose 5GHz ~ 5.5GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1385, 1127-1385-ND, 1127-1385-1, 1127-1385-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920415-HMC430LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC430LP4ETR CAD Model

Description

Analog Devices Inc. HMC430LP4ETR: A High-Performance MMIC VCO

The HMC430LP4ETR is a cutting-edge Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver superior performance in a compact, surface-mount package. This MMIC VCO is part of the Hittite Microwave product line and is engineered to meet the demanding requirements of modern RF and microwave systems. With its robust design and advanced features, the HMC430LP4ETR is an ideal choice for applications such as point-to-point radios, VSAT, military & space, test instrumentation, and fixed wireless access systems.

Key Features of the HMC430LP4ETR:

  • Frequency Range: The device operates over a broad frequency range, enabling versatile use in various applications.
  • Output Power: It delivers a consistent output power across its entire operating frequency range, ensuring reliable signal generation for your system.
  • Phase Noise Performance: The HMC430LP4ETR boasts excellent phase noise characteristics, which is crucial for maintaining signal integrity and system performance.
  • Package: Housed in a compact 4x4 mm QFN leadless package, the VCO is suitable for space-constrained applications while providing ease of integration into existing designs.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and management.

Applications:

The versatility of the HMC430LP4ETR allows it to be used across a wide array of high-frequency applications. Its robust performance makes it suitable for:

  • Point-to-point and point-to-multipoint radios
  • Very Small Aperture Terminal (VSAT) systems
  • Military and space communication equipment
  • Test and measurement instrumentation
  • Fixed wireless access networks

Analog Devices Inc.'s HMC430LP4ETR is a testament to their commitment to providing high-quality, reliable components for the RF and microwave industry. With its superior performance and flexible operation, this VCO stands out as a top choice for designers looking to enhance their systems with a dependable frequency generation solution.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess