EN
  • EN
  • DE

LTC4555EUD#PBF

Part No LTC4555EUD#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC SIM PWR SUP/LVL TRNSLTR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Power Management, Signal Level Translation
RF Type Cellular
Secondary Attributes SIM and Smart Card Interface
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 020668-LTC4555EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4555EUD#PBF CAD Model

Description

Linear Technology LTC4555EUD#PBF Dual SIM/Smart Card Power Supply and Level Translator

The LTC4555EUD#PBF from Linear Technology is a versatile and highly integrated solution designed for dual SIM and smart card applications. This advanced power supply and level translator IC is engineered to meet the demands of mobile phones, PDAs, and other portable communication devices that require multiple card interfaces.

Key Features:

  • Dual LDO Regulators: The LTC4555EUD#PBF incorporates two low-dropout regulators that provide independently regulated VCC outputs for two SIM or smart card interfaces. These LDOs ensure stable and noise-free power for each card.
  • Automatic Level Translation: The device features automatic bidirectional level translation between the card and baseband voltages, supporting a wide range of data signaling levels to accommodate various card standards.
  • 1.8V/3V Card Support: It is designed to work with both 1.8V and 3V cards, providing the flexibility needed for modern multi-voltage card interfaces.
  • Card Detection: The LTC4555EUD#PBF includes card detection inputs for each card slot, allowing for the seamless integration of card insertion and removal events into the system's operation.
  • Serial Interface: A serial interface is available for communication with the baseband processor, enabling control over card activation, deactivation, and voltage selection.
  • Thermal Protection: The device incorporates thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Low Profile: The LTC4555EUD#PBF comes in a compact, low-profile (0.75mm) 20-lead QFN package, making it suitable for slim and space-constrained applications.

Applications:

This power supply and level translator is ideal for a range of applications that require dual card interfaces, including:

  • Mobile Phones and Smartphones
  • Personal Digital Assistants (PDAs)
  • Portable Payment Systems
  • Wireless Communication Devices

The LTC4555EUD#PBF is a testament to Linear Technology's commitment to providing innovative, high-performance integrated circuits that address the evolving needs of the electronics industry. Its combination of dual-card support, power regulation, and level translation in a single package makes it a powerful solution for designers looking to enhance the functionality and reliability of their portable communication devices.

You May Also Be Interested in

MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,455 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess