EN
  • EN
  • DE

HMC917LP3ETR

Part No HMC917LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X4 ACTIVE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Frequency Multiplier Radar 6GHz ~ 10GHz - 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC917
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1612, 1127-1612-2, 1127-1612-1, 1127-1612-ND, 1127-1612-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920528-HMC917LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC917LP3ETR CAD Model

Description

Product Overview: HMC917LP3ETR by Analog Devices Inc.

The HMC917LP3ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., a leader in the design and manufacturing of high-quality integrated circuits. This device offers a versatile solution for RF and IF applications that require a wide frequency range and excellent isolation characteristics.

The HMC917LP3ETR operates over a broad frequency range, with the RF and LO frequencies spanning from 11 GHz to 21 GHz, and the IF frequency ranging from DC to 7 GHz. This wide frequency coverage makes it an ideal choice for various applications, including point-to-point and point-to-multipoint radios, military and space applications, as well as test equipment and sensors.

Housed in a compact 3x3 mm QFN package, the HMC917LP3ETR integrates a double-balanced mixer core with high linearity and a low noise figure. The mixer's passive design does not require DC power, which simplifies the system design and improves reliability. Additionally, the passive nature of the device allows it to provide excellent LO to RF and LO to IF isolation, minimizing potential interference and crosstalk within the system.

The HMC917LP3ETR also exhibits exceptional conversion loss performance, typically 9 dB at mid-band, which contributes to the overall system sensitivity and dynamic range. The input IP3 (third-order intercept point) is typically +24 dBm, indicating the mixer's ability to maintain linearity under high input power levels.

Analog Devices Inc. has designed the HMC917LP3ETR with a focus on quality and performance. The device is RoHS compliant and is available in tape and reel packaging, making it suitable for high-volume production environments. With its robust performance and flexible integration, the HMC917LP3ETR stands out as a superior choice for designers looking to enhance their RF and microwave systems.

Key Features:

  • RF/LO Frequency: 11 GHz to 21 GHz
  • IF Frequency: DC to 7 GHz
  • Passive double-balanced mixer design
  • Conversion Loss: 9 dB typical
  • Input IP3: +24 dBm typical
  • High isolation performance
  • Compact 3x3 mm QFN package
  • RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess