EN
  • EN
  • DE

PN5190B1EV/C121Y

Part No PN5190B1EV/C121Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader/Transponder
Frequency 13.56MHz
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4.5x4.5)
Standard Package 4,000
Win Source Part Number 1338675-PN5190B1EV/C121Y
Ultra Librarian 3D Model Ultra Librarian PN5190B1EV/C121Y CAD Model

Description

Introducing the NXP PN5190B1EV/C121Y NFC Frontend

The NXP PN5190B1EV/C121Y is a state-of-the-art Near Field Communication (NFC) frontend solution designed for a wide range of applications. This product is part of NXP's high-performance NFC frontend portfolio, which is known for its versatility in enabling fast and secure contactless communication for various devices.

The PN5190B1EV/C121Y is designed with efficiency in mind, providing a seamless interface for NFC connectivity in applications such as mobile payment terminals, point of sale (POS) systems, and access control units. With its robust design, the PN5190B1EV/C121Y ensures reliable operation even in the most demanding environments.

Key Features

  • High RF Performance: The PN5190B1EV/C121Y delivers exceptional RF performance, ensuring greater transaction speed and reliability for NFC communication.
  • Dynamic Power Control: This feature helps to optimize power consumption, making the PN5190B1EV/C121Y an energy-efficient choice for battery-powered devices.
  • Multiple Protocol Support: The device supports a wide range of NFC protocols, including ISO/IEC 14443A/B, FeliCa, and ISO/IEC 15693, providing flexibility for developers to integrate various NFC applications.
  • Advanced Security: With integrated support for secure element interfaces, the PN5190B1EV/C121Y offers enhanced security for transactions, which is crucial for applications involving sensitive data.

Applications

The versatility of the PN5190B1EV/C121Y makes it ideal for a multitude of NFC-enabled applications:

  • Mobile payment solutions
  • POS terminals and retail systems
  • Access control and security systems
  • Consumer electronics with NFC capabilities
  • Smart home devices and IoT applications

With its combination of high performance, power efficiency, and broad protocol support, the NXP PN5190B1EV/C121Y NFC frontend is a perfect choice for developers looking to integrate NFC functionality into their products. Whether for mobile payments, secure access, or smart connectivity, the PN5190B1EV/C121Y provides a reliable and flexible solution that can meet the needs of an ever-growing range of NFC applications.

You May Also Be Interested in

STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Lowest to $1.3435
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
NXP / Nexperia
Lowest to $27.8572

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess