EN
  • EN
  • DE
  • IT

LM3448MAX

Part No LM3448MAX
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 719010-LM3448MAX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3448MAX CAD Model

Description

The LM3448MAX is a high-performance step-down (buck) current regulator designed by National Semiconductor (now Texas Instruments). It is specifically designed to drive high-brightness LEDs (HB LEDs) with a constant current, ensuring consistent light output and long LED lifespan. The device integrates a high-side current sense, which eliminates the need for an external sense resistor and simplifies the design. The LM3448MAX also features thermal shutdown protection, ensuring safe and reliable operation.

Applications

  • Automotive Lighting: Used in automotive headlights, taillights, and daytime running lights (DRLs).
  • General Lighting: Employed in LED-based general lighting fixtures, such as spotlights, downlights, and streetlights.
  • Backlighting: Utilized in LCD backlighting applications.
  • Signage: Found in LED signage and displays.
  • Industrial Lighting: Used in industrial lighting applications requiring high efficiency and reliability.

Features

  • Constant Current Regulation: Provides accurate and stable current regulation for HB LEDs.
  • High Efficiency: Operates with high efficiency, minimizing power dissipation and maximizing LED brightness.
  • Wide Input Voltage Range: Supports a wide input voltage range, accommodating various power sources.
  • High-Side Current Sense: Eliminates the need for an external current sense resistor.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Adjustable Output Current: Allows customization of the output current to suit specific LED requirements.
  • PWM Dimming: Supports PWM dimming for precise brightness control.

Benefits

  • Improved LED Lifespan: Ensures consistent current regulation, extending the lifespan of HB LEDs.
  • Enhanced System Efficiency: Maximizes power efficiency, reducing energy consumption and operating costs.
  • Simplified Design: Eliminates the need for an external current sense resistor, simplifying the design process.
  • Increased System Reliability: Protects the device from overheating, enhancing system reliability.
  • Flexible Brightness Control: Allows for precise brightness control via PWM dimming.

Additional Details

The LM3448MAX typically operates at switching frequencies of up to 1 MHz. It is available in a small package, such as a thermally enhanced MAX package. Key electrical characteristics include low dropout voltage and fast transient response. The device's internal compensation network ensures stability over a wide range of operating conditions. It is designed to meet stringent automotive and industrial safety standards.

You May Also Be Interested in

ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
NXP / Nexperia
Lowest to $0.7321
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 28CH CC PWM 36QFN
Lowest to $1.3955
Texas Instruments
Lowest to $0.8411
Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
National Semiconductor (TI)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.5485

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess