EN
  • EN
  • DE

AT88RF1354-ZU

Part No AT88RF1354-ZU
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RFID Reader IC 13.56MHz ISO 14443 SPI 3V ~ 3.6V 36-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-QFN (6x6)
Family Name AT88RF1354
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-AT88RF1354-ZU, AT88RF1354ZU
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862180-AT88RF1354-ZU
Ultra Librarian 3D Model Ultra Librarian AT88RF1354-ZU CAD Model

Description

Microchip Technology's AT88RF1354-ZU: A Cutting-Edge CryptoRF Reader

The AT88RF1354-ZU is a state-of-the-art CryptoRF reader IC from the renowned semiconductor manufacturer, Microchip Technology. This device is specially designed to facilitate secure and efficient wireless communication in a variety of applications, including access control, payment systems, and identity verification.

With its advanced cryptographic capabilities, the AT88RF1354-ZU offers robust security features that are essential in today's digital age. It supports ISO/IEC 14443 Type B communication interfaces, allowing for interoperability with a wide range of smart cards and RFID tags. The reader IC operates at a frequency of 13.56 MHz, which is the standard for high-frequency RFID systems, ensuring compatibility and ease of integration into existing infrastructures.

The AT88RF1354-ZU boasts a fast and efficient 848 kbps data rate, which means quicker transactions and improved user experiences. Its low-power consumption makes it an ideal choice for battery-operated devices, where power efficiency is paramount. Additionally, the reader IC incorporates an on-chip voltage regulator and a power-saving sleep mode, further extending the battery life of portable devices.

Microchip Technology has equipped the AT88RF1354-ZU with a versatile SPI interface, enabling seamless communication with microcontrollers and other digital systems. This feature simplifies the design process, allowing developers to focus on creating innovative solutions without worrying about complex integration issues.

The AT88RF1354-ZU comes in a compact QFN (Quad Flat No-leads) package, which is perfect for space-constrained applications. Its small footprint does not compromise on performance, making it an excellent choice for sleek, modern designs that require a minimalistic approach without sacrificing functionality.

In summary, the AT88RF1354-ZU from Microchip Technology is a powerful and secure CryptoRF reader IC that offers high-speed communication, low power consumption, and easy integration, all packed in a small form factor. It is an ideal component for developers looking to enhance the security and performance of their wireless communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess