Products specifications

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Manufacturer STMicroelectronics
Packaging Reel - TR
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24SR16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14349-6,497-14349-2,-497-14349-1,497-14349-1,-497-14349-2,497-14349-6
Standard Package 5,000
Win Source Part Number 1320901-M24SR16-YMC6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR16-YMC6T/2 CAD Model

Description

Product Overview: M24SR16-YMC6T/2

The M24SR16-YMC6T/2 is a dynamic NFC/RFID tag IC with a dual interface from the renowned manufacturer STMicroelectronics. This product is part of the M24SR series, which are EEPROMs that provide both a contactless interface compliant with ISO 14443 Type A and a contact interface compliant with ISO/IEC 7816 standards.

Key Features

  • Memory Size: The device comes with a 16 Kbit EEPROM memory, offering ample space for non-volatile data storage.
  • Communication Interfaces: It supports I2C serial interface as well as an RF interface operating at 13.56 MHz frequency, which is compatible with NFC Forum Type 4 Tag and ISO/IEC 14443 Type A.
  • Data Transfer Rates: High-speed data transfer is achievable with up to 256 Kbit/s in ISO/IEC 14443 mode and up to 1 Mbit/s in I2C mode.
  • Energy Harvesting: An energy harvesting feature is available, which allows the device to power external components from the harvested RF energy.
  • Security: The product features a 128-bit password protection mechanism to secure the EEPROM content.

Applications

The M24SR16-YMC6T/2 is versatile and can be used in various applications such as:

  • Consumer electronics (e.g., smartphones, tablets, wearable devices)
  • Home automation
  • Industrial systems
  • Medical equipment
  • Smart advertising and retail

Product Specifications

Parameter Value Manufacturer STMicroelectronics Part Number M24SR16-YMC6T/2 Memory Size 16 Kbit Interface I2C, RF Operating Frequency 13.56 MHz Operating Temperature -40°C to 85°C

The M24SR16-YMC6T/2 is a reliable and secure solution for adding NFC/RFID capabilities to a wide range of electronic devices. Its dual-interface support, coupled with its significant memory size and energy harvesting capabilities, make it an ideal choice for designers looking to integrate NFC technology into their products.

You May Also Be Interested in

Infineon Technologies
IC RFID TRANSP 13.56MHZ MCC2-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Need more? Email Us
ECAD model for SRF 55V02P MFCC1
Infineon Technologies
IC RFID TRANSP 13.56MZ MFCC1-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Need more? Email Us
ECAD model for SRF 55V02S MFCC1
STMicroelectronics
IC RFID READER 13.56MHZ 32QFN / RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for ST25R3912-AQFT
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SLRC61002HN,157
ams
IC RFID TRANSP 13.56MHZ / RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V
Need more? Email Us
ECAD model for SL13A-ASWB
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Need more? Email Us
ECAD model for ST25TA02K-DC6C5
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 32HVQFN
Lowest to $10.2592
ECAD model for MFRC63003HNE
STMicroelectronics
NFC TYPE 5 / RFID TAG IC WITH 4- / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Need more? Email Us
ECAD model for ST25TV04K-PE6G3
STMicroelectronics
Need more? Email Us
ECAD model for CR14-MQTP/MBB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention