The VT237WFQR-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator IC designed to deliver a stable and reliable power supply to a wide range of electronic devices. This component is engineered to meet the demanding needs of modern circuits, providing precise voltage control and a robust feature set.
Key Features
- Adjustable Output: The VT237WFQR-ADJ offers an adjustable output voltage range, providing designers with the flexibility to set the voltage level to match the requirements of the specific application.
- High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which minimizes heat generation and improves overall system performance.
- Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
- Low Dropout: The low dropout voltage characteristic of the VT237WFQR-ADJ means it can maintain regulation with a minimal difference between the input and output voltages, making it ideal for battery-operated devices.
- Stable Operation: It is designed for stable operation with low output voltage noise, which is crucial for sensitive electronics that require a clean power supply.
Applications
The versatility of the VT237WFQR-ADJ makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller power supplies
- Wireless communication systems
- Data storage and SSDs
- Automotive electronics
- Industrial control systems
Technical Specifications
The VT237WFQR-ADJ boasts robust technical specifications that cater to stringent requirements:
- Adjustable output voltage range
- High efficiency and low quiescent current
- Thermal shutdown and current limit protection
- Stable with low ESR output capacitors
- Available in a compact package
Maxim Integrated's commitment to quality ensures that the VT237WFQR-ADJ voltage regulator IC is a reliable choice for designers looking to incorporate a flexible power management solution into their products.