EN
  • EN
  • DE
  • IT

DS1087LU-23C+T

Part No DS1087LU-23C+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSILL 3.3V SS 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 33.3MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1034232-DS1087LU-23C+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1087LU-23C+T CAD Model

Description

Product Overview

DS1087LU-23C+T - Programmable Oscillator from Maxim Integrated

The DS1087LU-23C+T is a versatile and programmable silicon oscillator that serves as a flexible alternative to traditional crystal oscillators. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device offers a low-jitter, spread-spectrum clock signal that can be easily integrated into a variety of electronic systems.

Key Features

  • Frequency Range: The DS1087LU-23C+T provides a wide frequency range from 66.6MHz to 133.3MHz, which can be adjusted with 0.1% resolution using a simple serial interface. This allows for fine-tuning of the frequency to meet specific application requirements.
  • Programmable Spread Spectrum: It includes a spread-spectrum feature that helps to reduce electromagnetic interference (EMI), thus enhancing system performance and reliability in RF-sensitive environments.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications where power efficiency is critical.
  • Versatility: The DS1087LU-23C+T is ideal for use in a broad range of applications, including consumer electronics, networking, telecommunications, and embedded systems.
  • Easy Integration: Its small 8-pin µSOP package allows for easy integration into space-constrained designs without the need for an external crystal or additional circuitry.

Technical Specifications

  • Package Type: µSOP-8
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Output Type: Frequency-selectable square wave

Applications

The DS1087LU-23C+T is a highly adaptable component that can be employed in a multitude of applications where a reliable and programmable clock source is necessary. Its ability to minimize EMI makes it particularly useful in designs where signal integrity is paramount, such as in high-speed data communications, portable devices, and industrial control systems.

With its high level of integration and ease of use, the DS1087LU-23C+T from Maxim Integrated stands out as an excellent choice for designers looking to enhance their systems with a flexible and efficient clocking solution.

You May Also Be Interested in

Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
Need more? Email Us
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4618 $73.8540
65+ $2.0206 $131.3390
100+ $1.9572 $195.7200
140+ $1.8938 $265.1320
180+ $1.8304 $329.4720
240+ $1.6416 $393.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess