EN
  • EN
  • DE
  • IT

SY6282ACC

Part No SY6282ACC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description USB Power Switch Constant Current 2.5V to 5.5V 0.25A to 2.7A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958565-SY6282ACC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6282ACC CAD Model

Description

The SY6282ACC is a high-efficiency synchronous boost converter manufactured by Silergy Corp. It is designed to step up a lower input voltage to a higher, regulated output voltage. This converter features a high switching frequency, low quiescent current, and integrated power MOSFETs, making it suitable for portable devices, LED lighting, and other battery-powered applications.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to boost the battery voltage for various components.
  • LED Lighting: Employed in LED drivers to provide a stable and regulated voltage for LEDs.
  • Power Banks: Utilized in power banks to boost the battery voltage to a higher output voltage for charging other devices.
  • Wearable Devices: Integrated into smartwatches and other wearable devices to provide a regulated voltage for various components.
  • Solar-Powered Devices: Used in solar-powered devices to boost the voltage from solar panels to a usable level.

Features

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET for rectification.
  • High Switching Frequency: Allows for smaller external components and faster transient response.
  • Low Quiescent Current: Minimizes power consumption when the converter is not actively supplying current.
  • Integrated Power MOSFETs: Reduces the number of external components and simplifies circuit design.
  • Overvoltage Protection: Protects the converter and connected circuitry from damage due to excessive output voltage.

Benefits

  • High Efficiency: Synchronous rectification and low quiescent current maximize efficiency, extending battery life.
  • Compact Design: High switching frequency allows for smaller external components, reducing the overall size of the circuit.
  • Improved System Reliability: Overvoltage protection safeguards the converter and connected circuitry from damage.
  • Simplified Circuit Design: Integrated power MOSFETs reduce the number of external components and simplify circuit design.
  • Cost-Effective Solution: Offers a cost-efficient way to boost voltage in a wide range of applications.

Additional Details: The specific input voltage range, output voltage, output current, switching frequency, and efficiency should be verified from the official Silergy datasheet for the SY6282ACC. The datasheet will also provide information on the recommended external component values for optimal performance. Careful attention should be paid to thermal management, especially at higher output currents.

You May Also Be Interested in

Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Renesas Electronics America
Need more? Email Us
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639
STMicroelectronics
Lowest to $1.0557
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Lowest to $1.4631
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2125 $56.3125
645+ $0.1743 $112.4235
995+ $0.1689 $168.0555
1,375+ $0.1634 $224.6750
1,775+ $0.1580 $280.4500
2,375+ $0.1417 $336.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess