EN
  • EN
  • DE
  • IT

ST25R3918-AQWT

Part No ST25R3918-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description HIGH PERFORMANCE NFC UNIVERSAL D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201311-ST25R3918-AQWT
Win Source Part Number Cross
Manufacturer Microelectronics
Category RF and Wireless RFID, RF Access, Monitoring ICs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C, SPI
Voltage - Supply 1.65V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian ST25R3918-AQWT CAD Model

Description

ST25R3918-AQWT: High-Performance NFC Universal Device from STMicroelectronics

The ST25R3918-AQWT is a state-of-the-art NFC (Near Field Communication) universal device designed by STMicroelectronics, a global semiconductor leader. This product is specifically engineered to deliver exceptional performance in a wide range of applications, including payment systems, contactless readers, and IoT (Internet of Things) devices.

With its cutting-edge features, the ST25R3918-AQWT offers advanced capabilities for both NFC initiator and target modes, supporting ISO14443A/B, ISO15693, FeliCa™, and NFC Forum protocols. This makes it an ideal choice for developers looking to create versatile and interoperable NFC solutions.

Key Features:

  • Dynamic Power Output: The ST25R3918-AQWT comes equipped with a dynamic power output function, ensuring stable and reliable communication with various NFC tags and devices, even in challenging conditions.
  • Active Wave Shaping: To improve signal integrity, the device features active wave shaping, which reduces radiation levels while maintaining excellent signal clarity.
  • Automatic Antenna Tuning: The inclusion of automatic antenna tuning technology enables the ST25R3918-AQWT to adapt to different antenna sizes and shapes, providing flexibility in design and optimizing performance.
  • Low Power Consumption: Energy efficiency is a cornerstone of this device, with a low power consumption mode that extends battery life in portable applications.
  • Advanced Noise Suppression: The ST25R3918-AQWT is designed to effectively handle noise, thanks to its advanced noise suppression capabilities, ensuring reliable communication even in noisy environments.

Applications:

  • Contactless Point of Sale (POS) terminals
  • Access control systems
  • NFC-enabled IoT devices
  • Public transportation ticketing systems
  • Banking and payment applications

The ST25R3918-AQWT is not only a powerful NFC solution but also a testament to STMicroelectronics' commitment to providing innovative and high-quality semiconductor products. Whether you are developing the next generation of contactless payment systems or integrating NFC into IoT devices, the ST25R3918-AQWT offers the performance, efficiency, and flexibility needed to succeed in today's fast-paced technology landscape.

For more information and to view detailed technical specifications, visit the STMicroelectronics website or contact their support team for assistance.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.5779
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.6616
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.3028
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $1.3039
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8585
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $13.3850
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $10.2362
Texas Instruments
Lowest to $3.5353

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5283 $60.8113
25+ $4.5361 $113.4025
39+ $4.3943 $171.3777
53+ $4.2525 $225.3825
69+ $4.1108 $283.6452
92+ $3.6856 $339.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess