EN
  • EN
  • DE
  • IT

ST25R3916-AQWT

Part No ST25R3916-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER/TRANSP 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 35 Weeks
Features RFID Reader/Transponder IC - FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer STMicroelectronics
Series ST25R
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN (5x5)
Family Name ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18366-1, 497-18366-2, 497-18366-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935176-ST25R3916-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3916-AQWT CAD Model

Description

The ST25R3916-AQWT is a highly integrated Near Field Communication (NFC) reader IC from the reputable semiconductor manufacturer, STMicroelectronics. This advanced device is designed to facilitate rapid and secure NFC transactions and is suitable for a wide range of applications, including contactless payments, access control, and IoT connectivity.

Key Features

  • Multi-protocol support: The ST25R3916-AQWT supports a variety of NFC protocols, including ISO14443 Type A and B, FeliCa, and ISO15693, making it highly versatile for different types of NFC applications.
  • Dynamic Power Output: Equipped with an automatic antenna tuning feature, the device ensures optimal performance by dynamically adjusting the power output to compensate for external conditions.
  • Low Power Consumption: With a focus on energy efficiency, this IC features a low-power card detection mode, allowing for reduced power usage in idle states without compromising responsiveness.
  • Noise Suppression: The inclusion of active wave shaping and noise suppression capabilities minimizes interference, ensuring reliable communication even in noisy environments.
  • Capacitive and Inductive Wake-up: The IC can be woken up by either capacitive or inductive sensing, providing flexibility in wake-up schemes to suit various application needs.

Applications

The versatility of the ST25R3916-AQWT makes it an ideal choice for a broad spectrum of NFC-enabled applications. It is particularly well-suited for:

  • Contactless payment terminals
  • Access control systems
  • NFC readers for IoT devices
  • Smart advertising and retail solutions
  • Public transportation ticketing systems

Technical Specifications

The ST25R3916-AQWT operates over a wide power supply range and is available in a QFN-32 (5x5 mm) package, offering a compact footprint for space-constrained applications. Its robust design ensures compliance with the stringent requirements of the EMVCo 3.0 standard for payment systems, providing assurance of its reliability and security in financial transactions.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $2,184.0000
NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.6616
Microchip Technology
IC RFID READER 13.56MHZ 36QFN
Lowest to $5.1340
Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.4325
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4124
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.5779
STMicroelectronics
HIGH PERFORMANCE NFC UNIVERSAL D
Lowest to $5.5283
NXP / Nexperia
UCODE G2iL and G2iL+
Lowest to $0.2264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7751 $58.2771
50+ $2.2771 $113.8550
77+ $2.2060 $169.8620
105+ $2.1347 $224.1435
136+ $2.0636 $280.6496
182+ $1.8501 $336.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess