EN
  • EN
  • DE

M24SR02-YDW6T/2

Part No M24SR02-YDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Manufacturer STMicroelectronics
Packaging Reel - TR
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24SR02
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14354-6,497-14354-1,497-14354-2,-497-14354-6,-497-14354-2,-497-14354-1
Standard Package 4,000
Win Source Part Number 1323292-M24SR02-YDW6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR02-YDW6T/2 CAD Model

Description

The M24SR02-YDW6T/2 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, enabling both I2C and ISO 15693 RF communications. This innovative product allows for easy and intuitive interaction with electronic devices by simply tapping an NFC-enabled mobile phone or any other NFC/RFID reader.

Key Features

  • Memory Capacity: The device comes with a 2-Kbit EEPROM, providing ample space for non-volatile storage of user data.
  • Data Transfer: It supports fast data transfer modes over both interfaces, with an I2C speed of up to 400 kHz and a 256-byte buffer for efficient data handling.
  • Energy Harvesting: A unique energy harvesting feature allows the device to power external components from the harvested RF energy, thus reducing the overall power consumption of the system it's embedded in.
  • Access Protection: The tag includes a configurable password protection mechanism, ensuring that stored data remains secure from unauthorized access.
  • Multiple Block Read/Write: The M24SR02-YDW6T/2 supports multiple block read and write operations, enhancing the efficiency of communication with the tag.
  • RF Interface: The ISO 15693 RF protocol ensures compatibility with a wide range of NFC and RFID readers for seamless integration into existing systems.

Applications

The versatility of the M24SR02-YDW6T/2 makes it suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics (e.g., Bluetooth pairing, Wi-Fi configuration)
  • Healthcare (e.g., patient tracking, medical device data logging)
  • Retail (e.g., smart advertising, product authenticity)
  • Home Automation (e.g., smart appliances, energy management)
  • Industrial (e.g., asset tracking, automation control)

With its robust design and advanced features, the M24SR02-YDW6T/2 is an ideal choice for developers looking to incorporate NFC/RFID functionality into their products, enhancing user experience through simple and secure wireless interactions.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,476 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess