The Maxim Integrated DS21T05Z+TR is a precision temperature sensor designed for a wide range of applications requiring high accuracy and low power consumption. This device is part of Maxim's renowned temperature sensing solutions, offering reliable and consistent performance for industrial, medical, and consumer electronics markets.
Key Features
- High Accuracy: The DS21T05Z+TR provides excellent accuracy, ensuring precise temperature readings essential for critical applications.
- Low Power Consumption: Designed for efficiency, it operates with minimal power, making it ideal for battery-powered and portable devices.
- Wide Operating Temperature Range: This sensor can measure temperatures across a broad range, accommodating various environments and conditions.
- Small Package: The compact form factor allows for easy integration into space-constrained designs without compromising performance.
- Easy Interface: It features a simple digital interface that allows for straightforward communication with microcontrollers and other digital systems.
Applications
The DS21T05Z+TR is versatile and can be used in numerous applications such as:
- Environmental monitoring and HVAC systems
- Medical devices where precise temperature control is crucial
- Industrial equipment monitoring
- Consumer electronics that require thermal management
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (max)
Operating Temperature Range
-55°C to +125°C
Supply Voltage
3.0V to 5.5V
Package Type
SOT-23
Interface Type
Digital, 2-Wire
The DS21T05Z+TR is available in tape and reel packaging, denoted by the '+TR' suffix, which facilitates automated assembly processes, making it an excellent choice for mass production requirements.