EN
  • EN
  • DE

ATA5283P-6APJ

Part No ATA5283P-6APJ
Manufacturer Atmel
Catalog RFID, RF Access, Monitoring ICs
Description Interface IC for 125 kHz Wake-up Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149038-ATA5283P-6APJ
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5283P-6APJ CAD Model

Description

The ATA5283P-6APJ is a highly integrated ASK/FSK receiver from Atmel, designed for applications requiring reliable and secure wireless communication. This IC integrates a complete receiver chain, including an LNA, mixer, IF filter, and demodulator, minimizing external components and simplifying design efforts. Its robust architecture ensures excellent sensitivity and selectivity, making it suitable for challenging RF environments.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm systems
  • Garage door openers
  • Industrial control systems

Features

  • High Sensitivity: Ensures reliable communication over extended ranges.
  • ASK/FSK Demodulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated LNA and Mixer: Reduces external component count and simplifies design.
  • Programmable Data Rate: Allows flexibility in system configuration.
  • Automatic Gain Control (AGC): Provides stable performance under varying signal conditions.
  • Wake-up Timer: Enables low-power operation by periodically monitoring for incoming signals.

Benefits

  • Improved System Performance: High sensitivity and selectivity ensure reliable communication, even in noisy environments.
  • Reduced Design Complexity: Integrated functionality minimizes external components and simplifies PCB layout.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Increased System Reliability: Robust architecture and AGC provide stable performance under varying signal conditions.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

Additional Details

The ATA5283P-6APJ operates in the frequency range of 300 MHz to 450 MHz. It typically requires a supply voltage of 3.3V. The device is available in a small form factor package, making it suitable for compact applications. The integrated wake-up timer allows the device to periodically monitor the RF environment for incoming signals, significantly reducing power consumption when no signal is present. This is particularly useful in battery-powered applications where long battery life is a critical requirement.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess