Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96L01
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340095-MCP96L01T-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96L01T-E/MX CAD Model

Description

Microchip Technology's MCP96L01T-E/MX: High-Accuracy Thermocouple-to-Digital Converter

The MCP96L01T-E/MX from Microchip Technology is a sophisticated thermocouple-to-digital converter integrated circuit (IC) designed to provide precise temperature measurements. This IC is part of Microchip's extensive portfolio of thermal management solutions, catering to the needs of applications requiring high-accuracy temperature data acquisition.

Key Features

  • Integrated Cold-Junction Compensation: The MCP96L01T-E/MX includes an integrated cold-junction compensation feature, allowing for accurate thermocouple readings by compensating for the temperature difference at the thermocouple's cold junction.
  • High Measurement Resolution: With a resolution of 0.25°C, the device ensures fine granularity in temperature readings, making it suitable for precision-demanding applications.
  • Wide Temperature Measurement Range: This converter is capable of measuring temperatures from -200°C to +1372°C, depending on the thermocouple type used, making it versatile for a broad range of industrial and commercial temperature monitoring tasks.
  • Digital Interface: It features a user-friendly SPI (Serial Peripheral Interface) that facilitates easy integration with microcontrollers and other digital systems.
  • Multiple Thermocouple Types Supported: The MCP96L01T-E/MX can interface with a variety of thermocouple types, offering flexibility for different temperature sensing requirements.
  • Robust Design: Housed in a space-saving 20-pin TQFN package, the device is designed to operate reliably in harsh industrial environments.

Applications

The MCP96L01T-E/MX is ideal for a range of applications where accurate temperature measurements are critical. These include:

  • Industrial temperature monitoring and control systems
  • Food processing equipment
  • HVAC systems and thermostats
  • Medical and scientific instrumentation
  • Consumer electronics

With its high accuracy, wide measurement range, and easy-to-use digital interface, the MCP96L01T-E/MX from Microchip Technology is a reliable choice for professionals seeking to enhance the performance of their thermal management systems.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
ECAD model for RE46C143S16F
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Maxim Integrated
IC VR SENSOR INTERFACE 16QSOP
Lowest to $6.1217
ECAD model for MAX9927AEE/V+T
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Freescale Semiconductor - NXP
IC DSI SLAVE FOR R-SENSE 16-SOIC
Lowest to $4.0215
ECAD model for MC33793DR2
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $30.5454
ECAD model for AD9845BJSTZRL
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9500 $59.7000
13+ $8.1641 $106.1333
19+ $7.9090 $150.2710
27+ $7.6539 $206.6553
34+ $7.3988 $251.5592
46+ $6.6334 $305.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention