EN
  • EN
  • DE

ADM1022ARQZ-R7

Part No ADM1022ARQZ-R7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR TEMP/DET 3/5.5V 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Analog
Interface Serial
Operating Supply Current 2.6mA
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767896-ADM1022ARQZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1022ARQZ-R7
Introduction Date April 09, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1022ARQZ-R7 CAD Model

Description

ON Semiconductor ADM1022ARQZ-R7

The ADM1022ARQZ-R7 is a precision temperature monitoring and fan control integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive portfolio of temperature sensors and hardware monitor devices, which are widely used in various applications to enhance system reliability and performance.

As a temperature sensor, the ADM1022ARQZ-R7 offers a high level of accuracy and is capable of monitoring the temperature of both its own die and a remote thermal diode, which can be located on a processor or other heat-generating component. This dual-channel monitoring capability allows the device to provide comprehensive thermal data, which is essential for effective thermal management within electronic systems.

The device features a programmable setpoint for the fan control function, which enables the system designer to specify a temperature threshold at which the fan should be activated or adjusted. This intelligent fan control helps to maintain optimal operating temperatures, reduce noise, and extend the life of the fan and other system components.

Additionally, the ADM1022ARQZ-R7 supports the System Management Bus (SMBus) interface, which allows for easy communication with the host system. Through this interface, temperature readings can be accessed, and fan speed can be controlled programmatically, providing a high level of control and customization for system designers.

The device is available in a QSOP-16 package and is designated with the suffix R7, indicating its packaging type and options. It is designed to operate over a wide temperature range, making it suitable for use in a variety of environments, from consumer electronics to industrial systems.

In summary, the ADM1022ARQZ-R7 from ON Semiconductor is a versatile and reliable solution for temperature monitoring and fan control. Its precision, dual-channel temperature sensing, programmable fan control, and SMBus interface make it an ideal choice for designers looking to enhance system stability and performance through effective thermal management.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,354 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess