EN
  • EN
  • DE

AD22050NZ

Part No AD22050NZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SGL SUPPLY 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Sensor Interface
Input Type Voltage
Output Type Analog
Interface Differential
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Manufacturer Homepage www.analog.com
Win Source Part Number 722027-AD22050NZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD22050
Introduction Date March 04, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD22050NZ CAD Model

Description

The AD22050NZ from Analog Devices Inc. is a high-performance voltage output difference amplifier that offers a single-supply solution for a wide array of applications. Designed to deliver precision and reliability, this component is an ideal choice for designers looking to measure small differential voltages in the presence of large common-mode signals.

Key Features

  • Single Supply Operation: Operates from a single 5 V to 36 V supply or from dual supplies of ±2.5 V to ±18 V.
  • High Common-Mode Rejection: Offers excellent common-mode rejection of 86 dB at 60 Hz, making it suitable for noisy environments and for applications requiring good isolation.
  • Adjustable Gain: Features an externally adjustable gain (set by a single resistor) from 0.2 to 200, providing flexibility in signal amplification.
  • Low Offset Voltage: Exhibits a low input offset voltage, which is critical for accurate signal representation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, which includes the supply rails.

Applications

  • Industrial process controls
  • Motor control feedback systems
  • Isolation amplifiers
  • Battery-powered and portable devices
  • Automotive sensing applications

The AD22050NZ is housed in a compact 8-lead PDIP (Plastic Dual In-line Package), ensuring ease of integration into various circuit designs. Its robust design and high accuracy make it a versatile component that enhances the performance of electronic systems.

With its combination of features, the AD22050NZ is an excellent choice for engineers and designers who require a reliable solution for differential signal amplification. Analog Devices Inc. continues to provide industry-leading technology with components like the AD22050NZ, empowering innovation and design excellence across various sectors.

For more information and detailed specifications, please refer to the official Analog Devices Inc. datasheet for the AD22050NZ.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3652 $71.8260
10+ $11.7869 $117.8690
16+ $11.4186 $182.6976
21+ $11.0503 $232.0563
28+ $10.6819 $299.0932
37+ $9.5768 $354.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess