Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Microchip Technology
Package Tape & Reel
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number MCP23018
Other Names MCP23018T-E/MJ,MCP23018T-E/MJTR,MCP23018T-E/MJDKR,MCP23018T-E/MJCT
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261066-MCP23018T-E/MJ
Ultra Librarian 3D Model Ultra Librarian MCP23018T-E/MJ CAD Model

Description

Microchip Technology MCP23018T-E/MJ

The MCP23018T-E/MJ is a high-performance integrated circuit developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This IC is an 18-port I/O expander with an I2C interface, which offers an easy way to expand the available I/O on a microcontroller or microprocessor. The MCP23018T-E/MJ is especially useful in applications where additional I/Os are needed or when interfacing to a large number of inputs or outputs is required.

Featuring a wide voltage range of 1.8V to 5.5V, this I/O expander is suitable for low-voltage and battery-powered applications. It allows for seamless integration with most microcontrollers, making it highly versatile for various applications. The MCP23018T-E/MJ comes in a 28-lead SOIJ package, which is compact and space-efficient, ensuring it can fit into tight PCB layouts.

One of the key benefits of the MCP23018T-E/MJ is its built-in interrupt output which can be configured to alert the host microcontroller of input changes, thereby reducing the need for constant polling and enabling more efficient use of processor resources. This feature is particularly useful in power-sensitive applications where maintaining low power consumption is critical.

The device supports high-speed I2C communications up to 1.7 MHz and includes robust features like high-current sink/source capability, hardware address pins for up to eight devices on the same bus, and configurable polarity inversion registers to invert the polarity of the input port data. Additionally, it has internal power-on reset, brown-out reset, and a hardware reset pin, which ensure reliable operation during power-up or voltage dips.

In summary, the MCP23018T-E/MJ from Microchip Technology is a versatile and efficient solution for expanding I/O capabilities in embedded systems. Its wide voltage range, interrupt feature, and I2C interface make it an ideal choice for a multitude of applications ranging from industrial control systems to consumer electronics.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
Renesas Electronics America
IC XPNDR PARALLEL 44PLCC
Lowest to $9.7899
ECAD model for CS82C55A-5
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16-SOIC
Lowest to $2.6391
ECAD model for TCA9554ADWT
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR
Intersil
IC XPNDR 24DIP
Need more? Email Us
ECAD model for CDP1852CE
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ECAD model for CY8C9540A-24PVXI
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ECAD model for LPC47M997-NR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,040 pieces
MOQ: 17 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention