Products specifications Report Issue?

Core Architecture AVR
Data Bus Width 8 b
Frequency 20 MHz
Height 900 µm
Interface 2-Wire, I2C, IrDA, SPI, UART, USART
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Number of A/D Converters 1
Number of ADC Channels 12
Number of I2C Channels 1
Number of I/Os 18
Number of PWM Channels 6
Number of SPI Channels 1
Number of Timers/Counters 3
Number of UART Channels 1
RAM Size 512 B
RoHS Non-Compliant
Schedule B 8542310000
Win Source Part Number 959334-ATTINY816-MNR
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY816-MNR CAD Model

Description

Microchip Technology's ATTINY816-MNR Product Overview

The ATTINY816-MNR is a high-performance, low-power microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This compact and feature-rich MCU is part of the tinyAVR® 1-Series and is based on the AVR® processor with hardware multiplier, running at up to 20MHz. With its advanced RISC architecture, the ATTINY816-MNR delivers a perfect combination of power efficiency and processing capability.

Key Features

  • Advanced Core: The device features a high-performance AVR® core with hardware multiplier, capable of executing most instructions in a single clock cycle.
  • Memory: It comes with 8KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 512 Bytes of internal SRAM.
  • Peripherals: A rich set of peripherals includes an Event System, a 10-bit ADC with internal voltage references, a 5-bit DAC, multiple communication modules (USART, SPI, and I2C), Configurable Custom Logic (CCL), and more.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY816-MNR supports multiple power-saving modes to reduce power consumption.
  • Interface Flexibility: The microcontroller features a Universal Serial Interface (USI), which can be used for I2C or SPI communications.
  • UPDI Interface: It includes a Unified Program and Debug Interface (UPDI) for easy programming and debugging.
  • Packages: The ATTINY816-MNR is available in various packages, including a 3x3 mm UDFN, 4x4 mm QFN, and a 20-pin SOIC.

Applications

The versatility of the ATTINY816-MNR makes it an ideal choice for a variety of applications such as consumer electronics, wearable devices, sensor control systems, and other low-power, space-constrained applications. Its robust set of features and ease of use also make it suitable for hobbyists and educational purposes, where flexibility and low power consumption are valued.

With its integration of power, performance, and peripherals in a small package, the ATTINY816-MNR from Microchip Technology stands out as a microcontroller that can meet the needs of modern embedded design challenges.

You May Also Be Interested in

ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5507 $52.3165
195+ $0.5158 $100.5810
305+ $0.4984 $152.0120
435+ $0.4635 $201.6225
565+ $0.4461 $252.0465
700+ $0.4287 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,010 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention