EN
  • EN
  • DE
Part No US5D
Manufacturer Semikron
Catalog Electronic Wholesale
Description Ultrafast silicon rectifier diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1278257-US5D
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US5D CAD Model

Description

The Semikron US5D is a standard recovery rectifier diode. It's part of Semikron's diode offerings, designed for general purpose rectification applications where high speed isn't a primary concern but reliable performance is required.

Applications:

  • Power Supplies: Used in the rectifier stage of linear power supplies to convert AC voltage to DC voltage.
  • Battery Charging Circuits: Employed to prevent reverse current flow and ensure proper battery charging.
  • General Purpose Rectification: Suitable for various electronic circuits requiring basic AC-to-DC conversion.
  • Household Appliances: Found in appliances like microwave ovens, washing machines, and refrigerators for power rectification.
  • Lighting Systems: Used in LED lighting drivers and fluorescent lamp ballasts for AC-DC conversion.

Features:

  • Standard Recovery Time: Offers a standard recovery time, suitable for low-frequency applications.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Designed for long-term, stable performance in demanding environments.
  • Compact Package: Available in various compact package options for easy integration into circuit boards.

Benefits:

  • Cost-Effective Rectification: Provides a low-cost solution for AC-to-DC conversion in general-purpose applications.
  • Enhanced Circuit Protection: Protects downstream components from voltage surges and reverse currents.
  • Improved Efficiency: Reduces power loss due to its low forward voltage drop, resulting in more efficient operation.
  • Long-Term Reliability: Ensures stable and reliable performance over an extended lifespan, minimizing downtime and maintenance costs.
  • Simplified Circuit Design: Simplifies circuit design with its easy integration and standard pinout configuration.

Additional Details:

Specific details like voltage and current ratings, recovery time, and operating temperature ranges will vary depending on the exact US5D variant. Consult the Semikron datasheet for the specific device being used for detailed technical specifications, including maximum forward voltage, peak reverse voltage, forward current, and operating temperature ranges. The package type is also specified in the datasheet and can vary.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Toko America Inc.
Need more? Email Us
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8214 $81.8214
2+ $67.1355 $134.2710
3+ $65.0369 $195.1107
4+ $62.9394 $251.7576
5+ $60.8419 $304.2095
7+ $54.5472 $381.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess