EN
  • EN
  • DE

RE46C141SW16TF

Part No RE46C141SW16TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR CMOS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 8μA
Operating Temperature Range -25°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 764552-RE46C141SW16TF
Popularity Medium
Supply and Demand Status Limited
Family Name RE46C141
Introduction Date May 18, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian RE46C141SW16TF CAD Model

Description

Microchip Technology's RE46C141SW16TF Smoke Detector IC

The RE46C141SW16TF is a highly sophisticated and reliable ionization type smoke detector integrated circuit (IC) designed and manufactured by Microchip Technology. This state-of-the-art IC is engineered to provide robust and accurate smoke detection for residential and commercial safety applications. With its advanced features and compact design, the RE46C141SW16TF is an ideal choice for manufacturers seeking to create efficient and dependable smoke detection systems.

Key Features

  • Low Operating Voltage: The device operates at a low voltage, making it suitable for battery-powered applications, ensuring long-term reliability even in the event of a power outage.
  • Interconnect Capability: This IC allows for multiple units to be interconnected, enabling an entire system to sound an alarm when any single unit detects smoke, enhancing safety coverage in larger spaces.
  • Temporal Horn Pattern: It incorporates a temporal horn pattern that complies with regulatory standards for emergency evacuation signals, facilitating quick and efficient responses to fire incidents.
  • Built-In Test Function: With an integrated test mode, it allows users to verify the functionality of the smoke detector, ensuring the system's reliability and performance.
  • Low Battery Detection: The IC includes a low battery detection feature that alerts users when the battery needs replacement, maintaining the detector's readiness.

Applications

The RE46C141SW16TF is designed for use in a variety of smoke detection systems, including:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Portable fire prevention devices
  • Smart home safety solutions

Microchip Technology's commitment to quality and innovation is evident in the design of the RE46C141SW16TF IC. It offers manufacturers a reliable and effective solution for integrating smoke detection capabilities into their products. The IC's versatility and ease of use make it a top choice for those looking to enhance the safety features of their smoke detection devices.

Overall, the RE46C141SW16TF from Microchip Technology stands out as a premier component in the field of fire safety and prevention, providing peace of mind and protection for individuals and property.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9270 $52.6860
42+ $2.4016 $100.8672
65+ $2.3266 $151.2290
89+ $2.2515 $200.3835
115+ $2.1765 $250.2975
154+ $1.9513 $300.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess