EN
  • EN
  • DE

AD9841AJSTZ

Part No AD9841AJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Interface 3-Wire Serial
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767671-AD9841AJSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9841A
Introduction Date February 09, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9841AJSTZ CAD Model

Description

Product Overview: AD9841AJSTZ

The AD9841AJSTZ is a high-performance, mixed-signal front-end processor from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.

Key Features

  • 12-bit, 20 MSPS (mega samples per second) ADC (Analog to Digital Converter)
  • Integrated 4x oversampling SD (Standard Definition) FIR (Finite Impulse Response) filters
  • Programmable notch filter for NTSC (National Television System Committee) or PAL (Phase Alternating Line) applications
  • On-chip reference voltage and driver
  • Low power consumption: 135 mW typical
  • Single 5 V supply operation
  • 28-lead TSSOP (Thin Shrink Small Outline Package) for compact footprint

Product Description

The AD9841AJSTZ is designed to simplify the design and improve the performance of color imaging systems, making it an ideal choice for a wide range of applications including digital cameras, scanners, and medical imaging. Its 12-bit ADC offers excellent dynamic performance, with a high sample rate of 20 MSPS, ensuring accurate digitization of input signals.

This processor features integrated FIR filters that are specifically designed to process video signals. These filters provide noise shaping and anti-aliasing, which are crucial for maintaining image quality. The programmable notch filter is a key component for video systems, allowing the AD9841AJSTZ to effectively handle signals conforming to different global video standards such as NTSC and PAL.

Efficiency is a hallmark of this product, with a low power consumption of only 135 mW under typical conditions. This makes the AD9841AJSTZ suitable for portable and battery-powered devices where power efficiency is critical. Furthermore, the device operates on a single 5 V supply, simplifying power management in system design.

The compact 28-lead TSSOP package allows for a smaller system footprint, providing more flexibility in hardware design. Whether for professional-grade video equipment or for high-quality consumer electronics, the AD9841AJSTZ delivers the performance and reliability expected from Analog Devices Inc.

Applications

  • Color imaging systems
  • Digital still cameras
  • Video scanners
  • Medical imaging
  • Industrial inspection systems

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7079 $62.8316
9+ $12.8886 $115.9974
14+ $12.4858 $174.8012
20+ $12.0831 $241.6620
25+ $11.6803 $292.0075
34+ $10.4719 $356.0446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess