Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 40A
Power - Max 543 W
Switching Energy 385µJ (on), 350µJ (off)
Input Type Standard
Gate Charge 135 nC
Td (on/off) @ 25°C 20ns/64ns
Test Condition 400V, 40A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Base Product Number APT40GP60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564083-APT40GP60B2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT40GP60B2DQ2G CAD Model

Description

The APT40GP60B2DQ2G is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is designed to meet the demanding requirements of modern power electronic applications, providing high efficiency, reliability, and power density.

Key Features:

  • Voltage Rating: The APT40GP60B2DQ2G boasts a drain-to-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current (I<sub>D) of 40A, this MOSFET can handle significant power without overheating, ensuring stable performance in a variety of conditions.
  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), minimizing power loss and improving efficiency in power conversion systems.
  • Fast Switching: Designed for fast switching applications, the APT40GP60B2DQ2G reduces switching losses and enhances overall performance in high-frequency circuits.
  • Robust Package: Encased in a TO-247 package, it offers excellent thermal and mechanical robustness, which is crucial for maintaining reliability and longevity in harsh environments.

Applications:

The APT40GP60B2DQ2G is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency Power Conversion

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The APT40GP60B2DQ2G is backed by Microchip's rigorous testing and reliability standards, ensuring that you receive a product that not only meets but exceeds industry expectations. Additionally, Microchip provides comprehensive technical support, including datasheets, application notes, and design tools to facilitate the integration of the APT40GP60B2DQ2G into your projects.

Choose the APT40GP60B2DQ2G for your high-voltage, high-performance applications and leverage Microchip Technology's expertise to enhance your product's efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
600V - 40A - IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F5BDPQ-A0
ON Semiconductor
1200 V, 15 A Field Stop Trench IGBT
Lowest to $14.7147
ECAD model for FGH15T120SMD
Infineon Technologies
Trans IGBT Chip N-CH 1200V 6.2A 62000mW 3-Pin(2+Tab) DPAK T/R / Fast IGBT in NPT-technology 40% lower Eoff compared to previous generation
Lowest to $19.2046
ECAD model for SGD02N120
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
Renesas Electronics America
Silicon N Channel IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F4DPK
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045DPP
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $36.5585
ECAD model for SGH80N60UFD
Infineon Technologies
IGBT WITH ANTI-PARALLEL DIODE
Lowest to $8.7909
ECAD model for IKW40N65F5F
Infineon Technologies
Lowest to $2.9392
ECAD model for IKW50N65EH5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention