EN
  • EN
  • DE

DS56X/T&R

Part No DS56X/T&R
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC COMPARATOR DL TMP 3/5V FCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Temperature Sensor
Input Type Analog
Output Type Digital
Current - Supply 225 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-FlipChip
Supplier Device Package 8-FlipChip
Base Product Number DS56
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917464-DS56X/T&R
Ultra Librarian 3D Model Ultra Librarian DS56X/T&R CAD Model

Description

The DS56X/T&R is a cutting-edge integrated circuit product from Maxim Integrated, a company renowned for its innovative and reliable solutions in the analog and mixed-signal processing realm. This product is designed to cater to a diverse range of applications, from industrial control systems to high-end consumer electronics, offering precision, efficiency, and durability.

Key Features

  • High Performance: The DS56X/T&R series is engineered to deliver top-notch performance in its class, ensuring that systems operate at their peak capabilities.
  • Reliability: Maxim Integrated's commitment to quality means that this product is built to last, providing consistent performance over a wide range of operating conditions.
  • Flexibility: With its versatile design, the DS56X/T&R can be easily integrated into various circuit designs, making it a go-to choice for designers looking for a flexible component that won't limit their creativity.
  • Energy-Efficient: In today's world, where energy consumption is a critical concern, the DS56X/T&R stands out with its energy-efficient operation, contributing to the development of greener technologies.

Applications

The DS56X/T&R from Maxim Integrated is adept at serving a multitude of applications, such as:

  • Automotive systems
  • Industrial automation and process control
  • Data communication systems
  • Portable and wearable devices
  • Medical equipment

Product Specifications

As a product offered in tape and reel packaging (denoted by the T&R suffix), the DS56X/T&R is optimized for automated assembly processes, ensuring efficient manufacturing and reduced labor costs. The precise specifications of the product can be found in the detailed datasheet provided by Maxim Integrated, which includes electrical characteristics, pin configurations, and recommended operating conditions.

Conclusion

Maxim Integrated's DS56X/T&R is a testament to the company's dedication to excellence. Whether it's for intricate industrial systems or for the latest consumer gadgets, this product promises to deliver the performance and reliability that engineers and designers around the world have come to expect from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess