EN
  • EN
  • DE

PT8A263P

Part No PT8A263P
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER PDIP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Infrared (IR)
Operating Supply Current 120μA
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 283443-PT8A263P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT8A263P CAD Model

Description

Introducing the PT8A263P from Diodes Incorporated

The PT8A263P is a versatile and innovative solution from Diodes Incorporated, designed to cater to a wide range of applications in the electronics industry. This component is a testament to Diodes Incorporated's commitment to providing high-quality, reliable products that enhance the performance and efficiency of electronic systems.

At the heart of the PT8A263P is its ability to function as a multifunctional remote control encoder, making it an ideal choice for consumer electronics where remote controlling functions are essential. The device operates at a nominal voltage, providing stable performance and compatibility with common power supplies and battery configurations.

One of the key features of the PT8A263P is its high noise immunity, which ensures that it performs reliably in environments with potential interference. This makes it suitable for applications such as garage door openers, car alarms, and other remote-controlled devices where maintaining signal integrity is crucial.

The PT8A263P is designed with simplicity in mind, offering an easy-to-use interface that simplifies the design process for engineers and product designers. Its compact size allows for integration into space-constrained designs, while still delivering the robust performance expected from Diodes Incorporated products.

Additionally, the PT8A263P boasts a low power consumption profile, which is critical for battery-operated devices, ensuring longer operational life and reducing the need for frequent battery replacements. This feature is particularly beneficial for remote control applications where power efficiency is a priority.

For designers looking for a reliable and efficient remote control encoding solution, the PT8A263P is an excellent choice. Its combination of high noise immunity, low power consumption, and ease of use makes it a valuable addition to any project requiring remote control functionality.

In summary, the PT8A263P from Diodes Incorporated stands out as a superior choice for developers seeking a high-performance remote control encoder. Its robust design, energy efficiency, and user-friendly interface ensure that it will continue to be a preferred component in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess