EN
  • EN
  • DE
Part No US5K
Manufacturer Semikron
Catalog Electronic Wholesale
Description Ultrafast silicon rectifier diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1278260-US5K
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US5K CAD Model

Description

The US5K is a standard recovery rectifier diode manufactured by Semikron. It is designed for general-purpose rectification applications, providing a reliable and cost-effective solution for converting AC voltage to DC voltage.

Applications

  • Power Supplies: Used in power supplies for consumer electronics, industrial equipment, and other applications.
  • Battery Chargers: Employed in battery charging circuits for rectifying AC voltage.
  • Inverters: Functions as a rectifier in inverter circuits.
  • General Rectification: Used in various general-purpose rectification applications.

Features

  • Standard Recovery Time: Provides a standard recovery time for general-purpose rectification.
  • High Surge Current Capability: Can withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • High Reliability: Designed for reliable operation in demanding environments.
  • Operating Temperature Range: Designed to operate over a wide temperature range.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directive.

Benefits

  • Reliable Rectification: Provides reliable AC-to-DC conversion.
  • Cost-Effective: Offers a cost-effective solution for general-purpose rectification.
  • High Surge Current Protection: Protects the diode from damage due to surge currents.
  • Efficient Operation: Low forward voltage drop minimizes power loss.

Additional Details

The US5K diode is designed to provide a stable and reliable rectification performance. Its high surge current capability makes it suitable for applications where surge currents are likely to occur. The low forward voltage drop minimizes power dissipation and increases overall efficiency. The diode is available in various package options, allowing for easy integration into different types of circuits. It is manufactured using high-quality materials to ensure long-term reliability. Semikron is a well-known manufacturer of power semiconductors, and the US5K is a representative of their commitment to quality and performance. It is commonly used in various electronic devices requiring AC-to-DC conversion. It's essential to refer to the datasheet for specific electrical characteristics, such as maximum voltage, current, and reverse recovery time, to ensure proper application within a circuit.

You May Also Be Interested in

Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess