EN
  • EN
  • DE

AD9814JRRL

Part No AD9814JRRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 14BIT 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Interface 3-Wire Serial
Operating Supply Current 80mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767667-AD9814JRRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD9814
Introduction Date July 19, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9814JRRL CAD Model

Description

The AD9814JRRL is a high-performance, charge-coupled device (CCD) signal processor designed for a wide array of imaging applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit (IC) is tailored to deliver exceptional quality and reliability for advanced imaging systems.

This device is ideal for applications that require precise image acquisition and processing, such as medical imaging, industrial inspection, and scientific instrumentation. The AD9814JRRL offers a comprehensive solution that includes correlated double sampling (CDS), a precision voltage reference, and a 14-bit analog-to-digital converter (ADC) to ensure high-fidelity image capture and conversion.

Key Features:

  • High-Resolution ADC: The 14-bit ADC provides high-resolution digital outputs, ensuring that fine details in the captured images are preserved.
  • Correlated Double Sampling (CDS): The CDS feature reduces the sensor noise and enhances the image quality by subtracting the reset level noise from the pixel signal level.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for fine-tuning of the signal level, which is essential for optimizing dynamic range and contrast in the captured images.
  • Flexible Clocking Options: The device supports a range of clocking schemes, enabling it to interface seamlessly with a variety of CCD sensors.
  • Low Power Consumption: Designed for efficiency, the AD9814JRRL operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Compact Packaging: The device comes in a compact package, allowing for easy integration into space-constrained systems.

Applications:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • Scientific Instrumentation
  • High-End Imaging Solutions

The AD9814JRRL from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that enhance the capabilities of imaging systems. With its robust feature set and flexible design, this CCD signal processor stands as a critical component for developers looking to push the boundaries of image quality and performance in their applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3765 $61.1295
7+ $16.7198 $117.0386
11+ $16.1966 $178.1626
15+ $15.6745 $235.1175
20+ $15.1524 $303.0480
26+ $13.5851 $353.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess