EN
  • EN
  • DE

NCV76124MW0R2G

Part No NCV76124MW0R2G
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description RAIN-LIGHT-SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type Sensor Interface
Input Type Photodiode
Output Type SPI
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356958-NCV76124MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV76124MW0R2G CAD Model

Description

The NCV76124MW0R2G is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding requirements of modern automotive applications. This precision-engineered product is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for the automotive industry.

Key Features

  • Robust Performance: The NCV76124MW0R2G is built to withstand the harsh conditions typically found in automotive environments, ensuring consistent performance under extreme temperatures and vibrations.
  • High Integration: This IC incorporates multiple functions into a single chip, which helps to reduce the overall component count, save space, and simplify the design of electronic systems in vehicles.
  • Power Efficiency: Designed for energy-conscious applications, the NCV76124MW0R2G offers excellent power efficiency, which is crucial for battery-operated systems and contributes to the overall energy efficiency of the vehicle.
  • Automotive Compliance: It meets the stringent standards required for automotive components, including AEC-Q100 qualification, ensuring reliability and longevity in automotive applications.

Applications

The NCV76124MW0R2G is versatile and can be used in a variety of automotive systems, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Lighting Control
  • Powertrain Systems

Technical Specifications

The technical specifications of the NCV76124MW0R2G include:

  • Supply Voltage Range: Optimized for automotive systems
  • Operating Temperature Range: Suitable for extreme automotive environments
  • Package: Designed in a compact, surface-mount package for easy integration into various automotive systems

In conclusion, the NCV76124MW0R2G from ON Semiconductor is an exceptional choice for designers and engineers looking to enhance the performance and reliability of their automotive systems. Its combination of robustness, high integration, and power efficiency make it an indispensable component in the automotive industry.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7756 $52.5316
26+ $3.9185 $101.8810
40+ $3.7960 $151.8400
55+ $3.6736 $202.0480
71+ $3.5511 $252.1281
95+ $3.1838 $302.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess