EN
  • EN
  • DE

AT17F16-30BJC

Part No AT17F16-30BJC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT17F16
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342491-AT17F16-30BJC
Ultra Librarian 3D Model Ultra Librarian AT17F16-30BJC CAD Model

Description

Microchip Technology AT17F16-30BJC: A Robust Configuration Memory Solution

The AT17F16-30BJC is a high-performance, serial configuration device from Microchip Technology, designed to store configuration data for FPGA (Field-Programmable Gate Array) devices. With a 16-Megabit memory size, this EEPROM-based component ensures that your FPGA systems are up and running with the necessary configuration upon power-up, making it an essential element in complex digital systems where reliability and speed are crucial.

Manufactured with an advanced process technology, the AT17F16-30BJC offers a standard 20-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for easy integration into a variety of system designs. The device operates over a wide voltage range of 3.0V to 3.6V, providing flexibility in different power environments and compatibility with most FPGA designs.

The AT17F16-30BJC features a high-speed SPI (Serial Peripheral Interface) that supports clock frequencies up to 30MHz, enabling rapid configuration of the target FPGA. This speed is particularly beneficial in systems that require quick power-up sequences or frequent reconfiguration, such as telecommunications infrastructure, high-speed computing, and industrial applications.

One of the key advantages of the AT17F16-30BJC is its robustness in data retention and endurance. The device guarantees data retention of 20 years and offers a minimum of 100,000 program/erase cycles, ensuring long-term reliability for mission-critical applications. Additionally, the configuration memory is designed with security in mind, featuring a write protection mechanism to prevent accidental or unauthorized changes to the stored configuration data.

In summary, the Microchip Technology AT17F16-30BJC configuration memory is a versatile and reliable choice for FPGA-based systems. Its combination of high memory capacity, fast data transfer rates, and robust data protection features make it an ideal solution for designers looking to enhance the performance and security of their digital systems.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess