Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX265
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212777-MAX265BCPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX265BCPI CAD Model

Description

The MAX265BCPI is a state-of-the-art, high-performance, 8th-order, switched-capacitor bandpass/lowpass filter IC from Maxim Integrated. Designed for precision filtering applications, this integrated circuit (IC) provides designers with a versatile and compact solution for a wide range of signal processing tasks.

The MAX265BCPI operates from a single +5V supply or dual ±5V supplies, which makes it suitable for various environments and applications. Its architecture allows for the implementation of either lowpass or bandpass filters without the need for external components, reducing the overall component count and simplifying the design process.

This filter IC is characterized by its programmable corner frequencies, which can be set by an external clock or by using the onboard oscillator. The corner frequencies range from 0.1Hz to 25kHz, allowing for flexibility in filtering various signal frequencies. Additionally, the MAX265BCPI offers low power consumption, an essential feature for battery-powered and energy-efficient systems.

The MAX265BCPI's excellent temperature stability and low distortion make it an ideal choice for high-fidelity audio applications, data acquisition systems, anti-aliasing filters, and other signal processing tasks that require precise and reliable filtering. Its robust design ensures consistent performance over a wide temperature range, which is crucial for applications operating under varying environmental conditions.

The IC comes in a 28-pin plastic DIP package, making it easy to integrate into both prototyping environments and production-ready systems. With its high integration level, the MAX265BCPI reduces the need for multiple discrete components, leading to a more compact and reliable design.

In summary, the MAX265BCPI from Maxim Integrated is a versatile and efficient solution for designers looking to implement high-quality filtering with minimal design complexity. Its programmable nature, combined with low power consumption and stable performance, makes it a top choice for a broad spectrum of electronic applications.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP / Active Filter Single SW-CAP Low Pass 5th Order 50kHz 8-Pin PDIP N Tube
Lowest to $22.3261
ECAD model for LTC1063CN8#PBF
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC / Active Filter Single Low Pass 8th Order 20kHz 8-Pin SOIC N Tube
Lowest to $14.2623
ECAD model for LTC1069-6IS8#PBF
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC / Active Filter Single Low Pass 10th Order 64kHz 8-Pin SOIC N Tube
Lowest to $74.1900
ECAD model for LTC1569CS8-6#PBF
Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX295CWE+
Maxim Integrated
IC FILTER RECON VID 8-SOIC
Lowest to $10.2001
ECAD model for MAX7443ESA+
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to $16.2986
ECAD model for MAX7405ESA+T
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Lowest to $7.8233
ECAD model for MAX295CPA
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to $52.5110
ECAD model for MAX291CPA+
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 140kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for LTC1064-2CSW#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention