EN
  • EN
  • DE

RB520S30T1

Part No RB520S30T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200MA 30V SOD523 / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Base Product Number RB520
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 659230-RB520S30T1
Ultra Librarian 3D Model Ultra Librarian RB520S30T1 CAD Model

Description

ON Semiconductor RB520S30T1 Schottky Barrier Diode

The ON Semiconductor RB520S30T1 is a high-performance Schottky barrier diode designed for voltage rectification and power management applications. This compact diode is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and reverse voltage protection circuits.

Key Features

  • Low Forward Voltage Drop: The RB520S30T1 diode offers a low forward voltage drop, typically just 0.37V at 5mA, which enhances overall system efficiency by reducing power losses during conduction.
  • High Current Capability: With a forward continuous current rating of 200mA, this diode can handle moderate current levels, suitable for a variety of electronic applications.
  • Fast Switching Speed: Its fast switching capability ensures minimal losses during transitions, which is crucial for high-frequency applications.
  • Low Reverse Leakage Current: The diode has a low reverse leakage current, typically 30µA at 30V, which contributes to reduced power consumption when in the off state.
  • Small Package Size: The RB520S30T1 is available in a small SOD-523 package, which is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this diode provides reliable performance over a wide range of operating conditions.

Applications

  • Power Management
  • DC-DC Converters
  • Reverse Voltage Protection
  • Battery Charging Circuits
  • Portable Devices
  • Automotive Applications

The RB520S30T1 is an excellent choice for designers looking for a diode that combines efficiency with space-saving packaging. Its robust design and ON Semiconductor's manufacturing expertise make it a reliable component for both commercial and industrial applications. Whether used in power regulation modules or as part of a portable device's power management system, the RB520S30T1 delivers performance that engineers can trust.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,000+ $0.0500 $100.0000
3,110+ $0.0483 $150.2130
4,455+ $0.0449 $200.0295
5,790+ $0.0432 $250.1280
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492,110 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess