Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Intel
Series EPCQ-A
Package Tube
Programmable Type In System Programmable
Memory Size 32Mb
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number EPCQ32
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338756-EPCQ32ASI8N
Ultra Librarian 3D Model Ultra Librarian EPCQ32ASI8N CAD Model

Description

The Intel EPCQ32ASI8N is a configuration PROM for FPGAs that comes in a tube package with a standard package of 100.

  • Application: Configuration PROM for FPGAs
  • Package: Tube
  • Standard Package: 100
  • Memory Size: 32Mb
  • Programming: In-System Programmable
  • Voltage Range: 2.7V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Supplier Device Package: 8-SOIC
  • ECCN: EAR99

You May Also Be Interested in

Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to €28.9229
ECAD model for AT17LV010-10PU
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JI
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
ECAD model for AT17F32-30BJI
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to €299.2603
ECAD model for AT17F16-30CU
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
ECAD model for AT17F040-30CU
Altera
IC CONFIG DEVICE 212KBIT 8DIP
Need more? Email Us
ECAD model for EPC1213PI8
Xilinx Inc.
IC PROM SER 50K C-TEMP 8-DIP
Lowest to €221.7676
ECAD model for XC17S50APDG8C
Altera
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to €85.3064
ECAD model for EPCQ128SI16N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €29.5722 €59.1444
4+ €27.7006 €110.8024
6+ €26.7647 €160.5882
8+ €24.8931 €199.1449
10+ €23.9572 €239.5722
12+ €23.0214 €276.2571
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention