EN
  • EN
  • DE

AT17F16A-30JC

Part No AT17F16A-30JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17F16A
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342499-AT17F16A-30JC
Ultra Librarian 3D Model Ultra Librarian AT17F16A-30JC CAD Model

Description

Microchip Technology's AT17F16A-30JC FPGA Configuration Memory

The AT17F16A-30JC from Microchip Technology is a specialized FPGA (Field-Programmable Gate Array) configuration memory that provides a robust and reliable non-volatile storage solution for FPGA configuration data. Designed to streamline the initialization process of FPGA devices, this product ensures that your system can quickly and accurately load the necessary configuration upon power-up or reset.

The AT17F16A-30JC is part of Microchip's AT17F series, known for its high performance and ease of use. With a storage capacity of 16 megabits, it offers ample space for complex FPGA designs. The device operates over a standard voltage range and features a 30ns access time, which allows for rapid retrieval of configuration data, minimizing system boot time.

This configuration EEPROM utilizes the industry-standard SPI (Serial Peripheral Interface) for communication, making it compatible with a wide range of FPGA devices. The SPI interface not only simplifies the board layout but also reduces the number of required I/O pins, which is a critical factor in space-constrained applications.

The AT17F16A-30JC comes in a robust 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides excellent thermal performance and is suitable for high-density mounting. This packaging ensures that the device can operate reliably in a variety of environmental conditions, making it an ideal choice for industrial, automotive, and consumer applications where durability is a concern.

In terms of security, the AT17F16A-30JC features a write protection mechanism that prevents accidental overwrites and ensures the integrity of the stored configuration data. This is particularly important for applications where the correct FPGA configuration is critical for safety and performance.

Overall, the Microchip AT17F16A-30JC is a high-quality, reliable solution for FPGA configuration storage. Its compatibility with standard interfaces, ample storage capacity, and robust packaging make it a versatile choice for designers looking to enhance the performance and reliability of their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess