Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Programmable Type Serial EEPROM
Memory Size 1Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768889-AT17LV010-10PU
Popularity Medium
Supply and Demand Status Limited
Family Name AT17LV010
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT17LV010-10PU CAD Model

Description

Microchip Technology AT17LV010-10PU EEPROM

The AT17LV010-10PU from Microchip Technology is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable data storage and retrieval. This particular model offers a 1-Megabit capacity, providing ample space for firmware storage, configuration parameters, or other critical data that must be preserved across power cycles.

Operating at a speed of 10 MHz, the AT17LV010-10PU ensures quick access to stored information, making it well-suited for systems that cannot afford long delays when reading from memory. The device is packaged in a 32-lead, 0.600" wide, plastic DIP (Dual In-line Package), which is a standard through-hole format that allows for easy integration into a variety of circuit board layouts.

One of the key features of the AT17LV010-10PU is its low-voltage operation. It can function at a voltage range of 3.0V to 3.6V, making it compatible with modern low-power digital systems. This low-voltage operation not only helps to conserve energy but also reduces the risk of voltage-related stress on the system, enhancing the overall reliability of the device.

The AT17LV010-10PU is designed with versatility in mind. It supports a simple serial interface for communication, which enables easy connectivity with a wide range of microcontrollers and processors. Furthermore, it is equipped with industry-standard features such as JEDEC-standard programming algorithm support and a high endurance non-volatile memory cell, capable of withstanding 100,000 write/erase cycles and a data retention period of 20 years.

For developers and engineers looking for a robust and reliable storage solution, the Microchip Technology AT17LV010-10PU represents a solid choice. Its combination of speed, capacity, low-voltage operation, and durability makes it an ideal EEPROM for applications in telecommunications, consumer electronics, automotive, and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JI
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJI
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JC
Intel
IC CONFIG DEVICE 16MBIT 8SOIC
Lowest to €12.0479
ECAD model for EPCQ16ASI8N
Xilinx Inc.
IC PROM SER 200000 C-TEMP 8-DIP
Lowest to €62.1762
ECAD model for XC17S200APD8C
Intel
IC CONFIG DEVICE 32MBIT 8SOIC
Lowest to €29.5722
ECAD model for EPCQ32ASI8N
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to €67.0756
ECAD model for XC17S200APDG8C
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €28.9229 €57.8458
4+ €23.7316 €94.9262
6+ €22.9900 €137.9400
9+ €22.2484 €200.2352
11+ €21.5067 €236.5739
15+ €19.2820 €289.2294
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 184 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention