Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 32Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT17F32
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1342531-AT17F32-30BJI
Ultra Librarian 3D Model Ultra Librarian AT17F32-30BJI CAD Model

Description

The AT17F32-30BJI is a high-performance, 32-megabit FPGA Configuration EEPROM produced by Microchip Technology. This robust product is designed to store the configuration data for field programmable gate arrays (FPGAs) and is a crucial component for a wide range of applications where system flexibility and the ability to update functionality in the field are required.

This EEPROM operates with a voltage range of 3.0V to 3.6V, which is optimal for most modern digital systems, ensuring compatibility and easy integration into your existing designs. The device features a 30 MHz clock frequency, which allows for rapid configuration of connected FPGAs, minimizing system startup time and enhancing overall performance.

Encased in a robust 44-lead PLCC (Plastic Leaded Chip Carrier) package, the AT17F32-30BJI offers excellent durability and reliability. Its package is known for its resistance to physical damage and its ability to withstand harsh environmental conditions, making it suitable for industrial and automotive applications where equipment is exposed to extreme temperatures and vibrations.

The AT17F32-30BJI also incorporates a simple, serial-access procedure which facilitates the configuration of the FPGA without the need for an additional microcontroller. This EEPROM is designed with a high level of security in mind, featuring a write protect pin and a security register that ensures your configuration data remains safe from unauthorized access or accidental modification.

Microchip Technology's commitment to quality is evident in the AT17F32-30BJI, which is produced under stringent manufacturing standards. The device is well-suited for a variety of applications, including telecommunications, networking, industrial control systems, and consumer electronics, where reliable and secure storage of FPGA configuration data is paramount.

In summary, the AT17F32-30BJI from Microchip Technology is an indispensable component for developers and engineers looking for a dependable, secure, and easy-to-use FPGA configuration memory solution.

You May Also Be Interested in

Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to €28.9229
ECAD model for AT17LV010-10PU
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-LAP / EEPROM Serial-2Wire 128K-bit 128K x 1 3.3V 8-Pin LAP
Need more? Email Us
ECAD model for AT17LV128-10CI
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16A-30JC
Intel
IC CONFIG DEVICE 16MBIT 8SOIC
Lowest to €12.0479
ECAD model for EPCQ16ASI8N
Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to €67.0756
ECAD model for XC17S200APDG8C
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJI
Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS4SI8NAA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention