Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 20 V 1A Surface Mount SOD-123FL
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name NRVB120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVB120ESFT1G-ND, NRVB120ESFT1GOSDKR, NRVB120ESFT1GOSTR, NRVB120ESFT1GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887587-NRVB120ESFT1G
Ultra Librarian 3D Model Ultra Librarian NRVB120ESFT1G CAD Model

Description

Product Overview: NRVB120ESFT1G by ON Semiconductor

The NRVB120ESFT1G is a high-performance Schottky barrier rectifier designed and manufactured by the renowned ON Semiconductor. This component is engineered to offer efficient power management solutions for a variety of electronic applications, including power supply, inverters, and DC-DC converters. The rectifier's low forward voltage drop and high surge current capability make it an ideal choice for high-frequency operations, where power efficiency is critical.

Key Features

  • Low Forward Voltage Drop: The NRVB120ESFT1G boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • High Junction Temperature: With an operating junction temperature range of -55°C to +150°C, the NRVB120ESFT1G can reliably perform in a wide range of environmental conditions.
  • Lead-Free and RoHS Compliant: This product meets environmental standards by being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Power Package: The NRVB120ESFT1G is available in a SMB package, which is ideal for automated assembly processes and offers a compact footprint for space-sensitive applications.

Applications

The versatile nature of the NRVB120ESFT1G allows it to be utilized in various electronic systems, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable devices
  • Automotive applications

Technical Specifications

The NRVB120ESFT1G comes with the following technical specifications:

  • Peak Repetitive Reverse Voltage (Vrrm): 20V
  • Average Rectified Forward Current (Io): 1A
  • Non-Repetitive Peak Surge Current (I FSM): 40A
  • Max Forward Voltage (Vf): 0.71V at 1A
  • Operating Junction Temperature (TJ): -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the NRVB120ESFT1G is a reliable and efficient choice for designers looking to optimize their power management systems. Its robust performance characteristics and compliance with environmental standards make it a forward-thinking solution for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to €0.1598
ECAD model for CCS15S40,L3F
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to €0.1535
ECAD model for BAT54FILMY
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €3.8482 €53.8743
33+ €3.1575 €104.1963
50+ €3.0588 €152.9422
69+ €2.9602 €204.2555
89+ €2.8615 €254.6747
119+ €2.5655 €305.2913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention