EN
  • EN
  • DE

AT17F16-30JC

Part No AT17F16-30JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17F16
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342494-AT17F16-30JC
Ultra Librarian 3D Model Ultra Librarian AT17F16-30JC CAD Model

Description

Microchip Technology's AT17F16-30JC - FPGA Configuration Memory

The AT17F16-30JC is a high-performance FPGA (Field Programmable Gate Array) configuration memory device from Microchip Technology, designed to store the configuration data for FPGA devices. This EEPROM-based memory chip is a crucial component for systems that utilize FPGA technology, providing a reliable and flexible means to load and store the necessary configuration data required for FPGA operation.

With a storage capacity of 16 Megabits, the AT17F16-30JC offers ample space for complex FPGA configurations. The device operates at a standard voltage range, typically 3.3V, which ensures compatibility with most FPGA systems. Its 30 MHz clock frequency allows for quick data transfers, minimizing the time it takes for the FPGA to become operational after power-up.

The AT17F16-30JC comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely recognized for its durability and ease of handling. This packaging makes the device suitable for a variety of industrial and commercial applications where physical robustness is required. Additionally, the PLCC package is conducive to good thermal management, ensuring the device operates within its specified temperature ranges even under high-load conditions.

One of the key features of the AT17F16-30JC is its support for the industry-standard Serial Peripheral Interface (SPI) protocol, which allows for simple integration with a wide range of FPGA devices. This SPI compatibility ensures that the configuration memory can be easily accessed and programmed without the need for complex interfacing hardware or software.

Microchip Technology has designed the AT17F16-30JC with reliability in mind. The device includes features such as data protection during power-up and power-down, which helps to prevent corruption of the configuration data. This is particularly important in systems that may experience frequent power cycles or unexpected power interruptions.

In summary, the AT17F16-30JC from Microchip Technology is a robust, reliable, and easy-to-use FPGA configuration memory device that is ideal for a wide range of applications requiring FPGA technology. Its compatibility, performance, and protective features make it a smart choice for designers looking to streamline their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess