EN
  • EN
  • DE

AT17F16-30BJI

Part No AT17F16-30BJI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 16M 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT17F16
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342488-AT17F16-30BJI
Ultra Librarian 3D Model Ultra Librarian AT17F16-30BJI CAD Model

Description

Microchip Technology's AT17F16-30BJI FPGA Configuration Memory

The AT17F16-30BJI is a high-performance FPGA (Field Programmable Gate Array) configuration memory device from Microchip Technology, designed to provide a reliable and flexible solution for the configuration of FPGAs. This device is part of the AT17F series and is particularly suited for applications that demand high-speed data transfer and non-volatile storage of configuration data.

With a storage capacity of 16 megabits, the AT17F16-30BJI offers ample space for complex FPGA configurations. It operates at a voltage range of 3.0V to 3.6V, making it compatible with a wide array of FPGA designs. The device features a 30 MHz clock frequency for rapid configuration loading, ensuring that your FPGA systems can be up and running with minimal delay.

The AT17F16-30BJI comes in a robust 44-lead PLCC (Plastic Leaded Chip Carrier) package, which provides excellent protection for the chip and ensures reliable connectivity. This package is also known for its ease of handling and soldering onto a PCB, making it a convenient choice for both prototyping and mass production.

One of the key benefits of the AT17F16-30BJI is its support for the industry-standard SPI (Serial Peripheral Interface) protocol, which allows for simple integration with most FPGA architectures. Additionally, the device features a sequential read capability, which enhances the speed of operation during the FPGA configuration process.

The AT17F16-30BJI is designed to withstand harsh operating conditions, with an industrial temperature range of -40°C to +85°C. This temperature resilience makes it suitable for deployment in environments that experience extreme temperature variations, such as outdoor telecommunications equipment or industrial automation systems.

Overall, the AT17F16-30BJI from Microchip Technology is a robust and reliable choice for storing and transferring FPGA configuration data. Its combination of high storage capacity, fast data transfer speeds, and resilience to tough conditions makes it an ideal choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess