Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series EPC
Packaging Tube
Programmable Type OTP
Memory Size 212kb
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 774001-EPC1213PI8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPC1213PI8 CAD Model

Description

The Altera EPC1213PI8 from Altera is a programmable configuration PROM for FPGAs.

  • Package / Case: 8-DIP (0.300", 7.62mm)
  • Memory Size: 212kb
  • Memory Type: One-Time Programmable
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Amd
CONFIG MEMORY, 32MX1, SERIAL
Lowest to $108.8239
ECAD model for XCF32PVO48C
Amd
IC 3V PROM PROG 50K 8-SOIC
Need more? Email Us
ECAD model for XC17S05XLVO8I
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
ECAD model for XC18V256SO20I
Amd
Need more? Email Us
ECAD model for XC17128ELPC20C
Amd
IC PROM PROG C-TEMP 3.3V 8-DIP
Lowest to $600.6000
ECAD model for XC17S30XLPDG8C
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
ECAD model for XC17S30VO8C
Xilinx Inc.
IC SERIAL CFG PROM 256K 20-PLCC
Need more? Email Us
ECAD model for 17256EJC
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C
Altera
Configuration Devices for SRAM-Based
Lowest to $9.1302
ECAD model for EPC1441TI32

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention