Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Micrel
Package Bulk
Product Status Active
Type EL Lamp Driver
Frequency 65kHz ~ 250kHz
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 45 µA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-MLF® (3x3)
Base Product Number MIC4830
Standard Package 452 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639913-MIC4830YML
Ultra Librarian 3D Model Ultra Librarian MIC4830YML CAD Model

Description

The MIC4830YML is an EL lamp driver integrated circuit (IC) designed for lighting and ballast control applications. It is part of Micrel's power management (PMIC) product category and offers reliable and efficient operation.

  • Type: EL lamp driver
  • Frequency Range: 65kHz to 250kHz
  • Supply Current: 45µA
  • Input Voltage Range: 1.8V to 5.5V
  • Package: 8-VDFN exposed pad
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $8.0928
ECAD model for DS3991Z+HB
Maxim Integrated
IC CCFL CTRL 28-TQFN
Need more? Email Us
ECAD model for MAX8785ETI+
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Need more? Email Us
ECAD model for CS1108EDFR8
Maxim Integrated
IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Need more? Email Us
ECAD model for DS3991Z+PP
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Microchip Technology
IC EL LAMP DRIVER 1KHZ 8DFN / EL Lamp Driver Controller 1kHz No 8-DFN (3x3)
Lowest to $4.3985
ECAD model for HV859K7-G
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
ECAD model for IR21592STR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention