EN
  • EN
  • DE

DS3991Z+HB

Part No DS3991Z+HB
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL HLF-BRDG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type CCFL Controller
Frequency 40kHz to 80kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125085-DS3991Z+HB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3991Z+HB CAD Model

Description

Maxim Integrated Product Overview: DS3991Z+HB

The DS3991Z+HB is a high-performance, low-voltage differential signaling (LVDS) line driver designed and manufactured by Maxim Integrated. This device is engineered to provide a robust and efficient interface for high-speed data transmission, making it an ideal solution for a variety of demanding applications in the telecommunications, computing, and networking industries.

Key Features

  • High-Speed Performance: The DS3991Z+HB supports high data rates, ensuring swift and reliable communication for critical applications.
  • Low-Voltage Differential Signaling: LVDS technology minimizes electromagnetic interference (EMI) and power consumption while allowing for the transmission of data over long distances.
  • Reduced Power Consumption: This device is optimized for low power operation, which is essential for energy-efficient designs.
  • Robust Design: The DS3991Z+HB is built to withstand harsh industrial environments, providing reliable performance under a wide range of temperatures and conditions.
  • Small Footprint: The compact package allows for easy integration into space-constrained applications.

Applications

The versatility of the DS3991Z+HB makes it suitable for a wide range of high-speed data transmission applications, including:

  • Telecommunications equipment
  • Networking switches and routers
  • High-speed computer interfaces
  • Industrial control systems
  • Medical imaging devices

Technical Specifications

The DS3991Z+HB operates over a supply voltage range that supports various system requirements. It is characterized by its ability to drive signals with minimal distortion and excellent signal integrity. The device is available in a surface-mount package, which is suitable for automated assembly processes and helps reduce the overall size of the end product.

Maxim Integrated's commitment to quality ensures that the DS3991Z+HB meets the highest industry standards for performance and reliability. With its combination of speed, efficiency, and durability, the DS3991Z+HB stands out as a superior choice for designers looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2257 $57.8056
20+ $5.9298 $118.5960
31+ $5.7438 $178.0578
42+ $5.5590 $233.4780
54+ $5.3731 $290.1474
72+ $4.8175 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess