Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Bits-to-Nits
Packaging Tube
Type CCFL Controller
Frequency 175kHz ~ 225kHz
Operating Supply Voltage 4.5 V ~ 30 V
Operating Supply Current 6mA
Dimming No
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780302-LT1186FIS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1186F
Introduction Date December 16, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1186FIS#PBF CAD Model

Description

Product Overview: LT1186FIS#PBF

The LT1186FIS#PBF is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, a company renowned for its expertise in power management solutions. This regulator offers an ideal balance between efficiency and precision, making it a perfect choice for critical power supply applications.

Key Features

  • Low Dropout Voltage: The LT1186FIS#PBF boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered devices where maximizing the usage of available power is crucial.
  • Adjustable Output: With the capability to adjust the output voltage, this regulator offers flexibility for various applications by using external resistors to set the desired output level.
  • High Output Current: This device can deliver up to 1.5A of continuous output current, making it suitable for powering a wide range of components and systems.
  • Thermal Protection: The LT1186FIS#PBF is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Current Limiting: Inbuilt current limiting protects the device and the load from overcurrent conditions, ensuring safe operation under various circumstances.
  • Stable with Low ESR Output Capacitors: The regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reduce noise.

Applications

The LT1186FIS#PBF is versatile and can be used in a multitude of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low-voltage logic supplies

Package Information

The LT1186FIS#PBF comes in a robust, industry-standard 16-lead plastic surface-mount package. This form factor is suitable for automated assembly processes and is designed to optimize board space.

Conclusion

In conclusion, the LT1186FIS#PBF from Linear Technology is a must-have for any application that demands a high-quality, reliable, and versatile power supply solution. Its combination of low dropout voltage, high output current, and protection features ensures that it delivers performance without compromising safety or efficiency.

You May Also Be Interested in

Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.6557
ECAD model for FAN7710N
Infineon Technologies
IC PFC BALLAST CTLR 20DIP / PFC BALLAST CONTROL IC
Lowest to $1.8835
ECAD model for IR2167PBF
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $7.0036
ECAD model for DS3984T+
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller | IC CCFL DRIVER CONTROLLER 8TSSOP
Lowest to $13.8489
ECAD model for UCC3972PW
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Fairchild/ON Semiconductor
IC PFC CTLR FLYBACK/BOUND 8SOIC / Power Factor Correction Controller 0.12mA 350kHz 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for FL7930CMX_G
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4760
ECAD model for HV825MG-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention