EN
  • EN
  • DE

LT1768CGN#TRPBF

Part No LT1768CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL SGL/MULT HP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type CCFL Controller
Frequency 300kHz ~ 410kHz
Supply Voltage (V) 8V ~ 24V
Supply Current 7mA
Dimming Yes
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LT1768
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714965-LT1768CGN#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1768CGN#TRPBF CAD Model

Description

Product Overview: LT1768CGN#TRPBF

The LT1768CGN#TRPBF is a high-performance, versatile switching regulator IC from Linear Technology, designed to meet a wide range of power management requirements with precision and efficiency. This component is particularly suited for applications requiring a compact, high-efficiency power solution, such as portable devices, industrial equipment, and telecommunications systems.

Key Features

  • Adjustable Switching Frequency: The LT1768CGN#TRPBF offers an adjustable switching frequency, which can be set from 200kHz to 2.4MHz with an external resistor. This flexibility allows designers to optimize the regulator for efficiency or component size depending on the application needs.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a range of power sources.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes simplifies the circuit design and reduces the overall bill of materials, as external diodes are not required for typical applications.
  • Multiple Regulation Modes: The LT1768CGN#TRPBF can operate in Burst Mode®, which provides high efficiency at low output currents, or it can be configured to run in continuous mode for applications with noise-sensitive requirements.
  • Thermal Protection: Over-temperature protection is built-in, safeguarding the device and the end application from potential damage due to excessive heat.
  • Compact Packaging: Housed in a 16-pin narrow SSOP package, the LT1768CGN#TRPBF saves valuable board space while still offering a robust set of features.

Applications

The LT1768CGN#TRPBF is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Battery-Powered Systems

With its comprehensive feature set and high level of integration, the LT1768CGN#TRPBF from Linear Technology is a reliable and efficient solution for advanced power management challenges. Its ability to provide stable, regulated output voltages across a wide range of input sources and load conditions makes it a versatile choice for designers looking to optimize their power systems.

You May Also Be Interested in

Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess