EN
  • EN
  • DE

PIC12F1572-E/MF

Part No PIC12F1572-E/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN / PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC12F1572
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 120
Win Source Part Number 1322639-PIC12F1572-E/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-E/MF CAD Model

Description

The PIC12F1572-E/MF is a remarkable 8-bit microcontroller from Microchip Technology, which is designed to deliver a perfect blend of power efficiency and performance in a compact form factor. This microcontroller is part of Microchip's extensive range of PIC microcontrollers that are renowned for their ease of use and advanced features tailored for a variety of applications.

Embedded with a high-precision 32 MHz internal oscillator, the PIC12F1572-E/MF provides a solid foundation for applications that require accurate timing and control. The device comes equipped with 3.5 KB of flash memory, allowing ample space for application code, and 256 bytes of RAM for efficient data processing. Additionally, it features 128 bytes of EEPROM, which provides data storage that can be accessed during operation for non-volatile data retention.

One of the standout features of the PIC12F1572-E/MF is its enhanced mid-range core with 49 Instruction, 16 Stack Levels. This allows for the execution of powerful instructions in a single clock cycle, resulting in a product that is both swift and resourceful. The microcontroller also supports various communication protocols, including I2C, SPI, and UART, making it versatile for a range of communication needs.

The device includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) that offers up to 17 channels, providing high precision for analog input measurement. This is particularly useful for sensor interfacing and real-time data analysis. Moreover, the microcontroller has two PWM modules, which are essential for controlling motors, managing power supplies, or adjusting LED brightness.

For safety-critical applications, the PIC12F1572-E/MF incorporates several features to ensure reliable operation, such as Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also includes Brown-Out Reset (BOR) with software control options, which helps to protect the microcontroller in the event of unpredictable voltage changes.

Available in a 8-pin UDFN package, the PIC12F1572-E/MF is ideal for space-constrained applications, while still offering the robustness and capabilities expected from a Microchip product. Whether it's for consumer electronics, automotive, industrial control systems, or IoT devices, this microcontroller stands as a top choice for designers looking for a reliable and flexible solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess